☰
E-TDA2003H
E-TDA2003H
Obsolete
Description:  IC AMP AB MONO 12W 5PENTAWATT
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA2003H Datasheet
History Price: Obsolete
In Stock: 44160
E-TDA2003H Specification
Specification
Part No
E-TDA2003H
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
12W x 1 @ 1.6Ohm
Voltage - Supply
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Mounting Type
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
5-PENTAWATT
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
E-TDA2003H PDF Datasheet
E-TDA2003H Related Parts
E-TDA7375AV
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377
E-TDA7377
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7379
E-TDA7379
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PD
E-TDA7391PD
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7391PDTR
E-TDA7391PDTR
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378
E-TDA7378
STMicroelectronics
IC AMP AUDIO PWR 40W MULTIWATT15
E-TDA2003H Description
Introduction to the E-TDA2003H from STMicroelectronics

The E-TDA2003H is an integrated audio power amplifier designed and manufactured by STMicroelectronics. It is a high-performance, low-frequency, class AB amplifier designed specifically for automotive and home audio systems. This versatile amplifier is known for delivering high output power with low distortion, making it ideal for use in a variety of applications that require efficient and reliable amplification.

The E-TDA2003H is capable of driving speakers in car radio systems, televisions, and other multimedia equipment, providing users with clean, high-fidelity audio performance. It integrates multiple features, including short-circuit protection, thermal shutdown, and overvoltage protection, ensuring long-term reliability and protection in harsh environments.

Key Features

* High Output Power: The E-TDA2003H is capable of delivering up to 14W of output power, making it suitable for driving speakers in small to medium-sized systems. It is designed to provide efficient and distortion-free audio amplification, even at higher output levels.

* Class AB Operation: Operating in class AB, the E-TDA2003H offers a good balance between efficiency and audio fidelity. Class AB amplifiers are known for their low distortion and better linearity compared to class B amplifiers, while still providing improved efficiency over class A amplifiers.

* Built-in Protection Features: The E-TDA2003H includes built-in protection circuits, such as overtemperature protection, short-circuit protection, and overvoltage protection. These features ensure that the amplifier can operate safely under various conditions without the risk of damage, enhancing reliability and durability.

* Low Total Harmonic Distortion (THD): With a total harmonic distortion (THD) value as low as 0.1%, the E-TDA2003H ensures that the audio output is clean, with minimal noise or distortion. This makes it suitable for high-fidelity audio systems where clarity and accuracy are critical.

* Low Quiescent Current: The amplifier operates with a low quiescent current, ensuring low power consumption when the device is in idle mode. This is particularly important in battery-operated systems, such as portable speakers or automotive audio systems.

* Thermal Shutdown: The thermal shutdown feature protects the device from damage in case it overheats, automatically turning off the amplifier when the junction temperature exceeds safe limits. This protects the internal circuitry and ensures that the amplifier continues to operate reliably over time.

* Internal Output Stage Transistor: The device features an internal output stage transistor, reducing the need for external components. This simplifies circuit design and reduces the component count in the final system.

Specifications

* Output Power: 14W (at 14V, 4Ω load)
The amplifier can output up to 14W of power, making it capable of driving mid-sized speakers. This output is sufficient for automotive audio systems or small home audio applications.

* Supply Voltage (Vcc): 14V to 18V
The E-TDA2003H operates within a supply voltage range of 14V to 18V, which is typical for automotive and consumer audio equipment. This range provides a flexible operating environment for integration into various systems.

* Total Harmonic Distortion (THD): 0.1% (at 1W output)
The E-TDA2003H exhibits low total harmonic distortion, which means that the output audio remains faithful to the original signal, with minimal additional noise or coloration.

* Output Impedance: 4Ω to 8Ω
The amplifier is designed to drive speaker loads with impedances between 4Ω and 8Ω. This makes it suitable for a wide range of speakers commonly used in consumer audio applications.

* Thermal Shutdown Temperature: 150°C
The E-TDA2003H features a thermal shutdown protection mechanism that activates when the junction temperature reaches 150°C. This ensures that the amplifier does not overheat, which could lead to failure.

* Short-Circuit Protection: Yes
The amplifier includes short-circuit protection, preventing damage from output short circuits by limiting the current and protecting the device from excessive power draw.

* Quiescent Current (Iq): 7mA
With a low quiescent current of just 7mA, the E-TDA2003H minimizes power consumption when idle, which is important for battery-powered systems and reduces the overall energy usage of the system.

* Package Type: Heatsink package (TO-220)
The E-TDA2003H comes in a TO-220 package, which is a widely used format for power devices. This package allows for good thermal dissipation, ensuring that the device remains cool during operation.

Applications

The E-TDA2003H is used in a variety of audio amplification applications, including:

* Automotive Audio Systems: This amplifier is ideal for car radio systems, offering reliable amplification of audio signals for in-car entertainment. The robust protection features make it suitable for the demanding environment of automotive applications.

* Home Audio Systems: The E-TDA2003H can be used in home audio systems, such as compact speakers, stereo amplifiers, or television audio output systems. Its ability to deliver high-quality audio with low distortion makes it a good choice for home entertainment.

* Portable Audio Devices: Due to its low quiescent current and compact design, the amplifier is well-suited for battery-powered portable audio systems, providing efficient amplification without significantly draining the battery.

* Public Address Systems: In small public address (PA) systems, the E-TDA2003H can provide clear amplification, making it suitable for use in small venues, classrooms, or outdoor events where audio clarity is required.

* DIY Audio Projects: The E-TDA2003H is commonly used in DIY audio amplifier projects, particularly those that require low-cost, efficient amplification solutions for personal audio systems.

* Multimedia Applications: The amplifier can also be found in multimedia devices, such as projectors and TVs, where it provides audio amplification for video and media playback systems.

Conclusion

The E-TDA2003H from STMicroelectronics is a versatile, high-performance audio power amplifier designed to deliver efficient, high-quality audio output with low distortion. Its combination of high output power, low THD, built-in protection features, and compact form factor makes it an excellent choice for a wide range of automotive, home, and portable audio applications. Whether used in car audio systems, home entertainment, or multimedia devices, the E-TDA2003H provides reliable and clear audio performance while ensuring protection and energy efficiency.
E-TDA2003H Compare Parts
  • E-TDA2003H vs E-TDA7396
  • E-TDA2003H vs E-TDA7391PDTR
  • E-TDA2003H vs E-TDA7391PD
  • E-TDA2003H vs E-TDA7379
  • E-TDA2003H vs E-TDA7377A
  • E-TDA2003H vs E-TDA7377
  • E-TDA2003H vs E-TDA7375V
  • E-TDA2003H vs E-TDA7375AV
  • E-TDA2003H vs E-TDA7378
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!