☰
E-TDA7378
E-TDA7378
Obsolete
Description:  IC AMP AUDIO PWR 40W MULTIWATT15
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7378 Datasheet
History Price: Obsolete
In Stock: 14135
E-TDA7378 Specification
Specification
Part No
E-TDA7378
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
E-TDA7378 Related Parts
E-TDA2003H
E-TDA2003H
STMicroelectronics
IC AMP AB MONO 12W 5PENTAWATT
E-TDA7375AV
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377
E-TDA7377
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7379
E-TDA7379
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PD
E-TDA7391PD
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7391PDTR
E-TDA7391PDTR
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378 Compare Parts
  • E-TDA7378 vs E-TDA7396
  • E-TDA7378 vs E-TDA7391PDTR
  • E-TDA7378 vs E-TDA7391PD
  • E-TDA7378 vs E-TDA7379
  • E-TDA7378 vs E-TDA7377A
  • E-TDA7378 vs E-TDA7377
  • E-TDA7378 vs E-TDA7375V
  • E-TDA7378 vs E-TDA7375AV
  • E-TDA7378 vs E-TDA2003H
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.