☰
E-TDA7391PD
E-TDA7391PD
Obsolete
Description:  IC AMP AB MONO 40W POWERSO-20
Manufacturer:  STMicroelectronics
Datasheet:   E-TDA7391PD Datasheet
History Price: Obsolete
In Stock: 32125
E-TDA7391PD Specification
Specification
Part No
E-TDA7391PD
Category
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
40W x 1 @ 3.2Ohm
Voltage - Supply
8V ~ 18V
Features
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
PowerSO-20
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
E-TDA7391PD PDF Datasheet
E-TDA7391PD Related Parts
E-TDA2003H
E-TDA2003H
STMicroelectronics
IC AMP AB MONO 12W 5PENTAWATT
E-TDA7375AV
E-TDA7375AV
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7375V
E-TDA7375V
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377
E-TDA7377
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7377A
E-TDA7377A
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7379
E-TDA7379
STMicroelectronics
IC AMP AB DUAL/QUAD 15MULTIWATT
E-TDA7391PDTR
E-TDA7391PDTR
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
E-TDA7396
E-TDA7396
STMicroelectronics
IC AMP AB MONO 65W 11MULTIWATT
E-TDA7570
E-TDA7570
STMicroelectronics
IC AMP D MONO/STER 250W 64HIQUAD
E-TDA7378
E-TDA7378
STMicroelectronics
IC AMP AUDIO PWR 40W MULTIWATT15
E-TDA7391PD Compare Parts
  • E-TDA7391PD vs E-TDA7396
  • E-TDA7391PD vs E-TDA7391PDTR
  • E-TDA7391PD vs E-TDA7379
  • E-TDA7391PD vs E-TDA7377A
  • E-TDA7391PD vs E-TDA7377
  • E-TDA7391PD vs E-TDA7375V
  • E-TDA7391PD vs E-TDA7375AV
  • E-TDA7391PD vs E-TDA2003H
  • E-TDA7391PD vs E-TDA7378
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!