Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ STMicroelectronics E-TDA7378
E-TDA7378
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR 40W MULTIWATT15
Manufacturer:
STMicroelectronics
Datasheet:
E-TDA7378 Datasheet
History Price: Obsolete
In Stock: 8345
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
E-TDA7378 vs E-TDA2003H
Part No
E-TDA7378
E-TDA2003H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
12W x 1 @ 1.6Ohm
Voltage - Supply
-
8V ~ 18V
Features
-
Short-Circuit and Thermal Protection
Mounting Type
-
Through Hole
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
-
5-PENTAWATT
Package / Case
-
Pentawatt-5 (Horizontal, Bent and Staggered Leads)