Output Type
1-Channel (Mono)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
12W x 1 @ 1.6Ohm
40W x 2 @ 4Ohm; 12W x 4 @ 2Ohm
Voltage - Supply
8V ~ 18V
8V ~ 18V
Features
Short-Circuit and Thermal Protection
Depop, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Supplier Device Package
5-PENTAWATT
15-Multiwatt
Package / Case
Pentawatt-5 (Horizontal, Bent and Staggered Leads)
Multiwatt-15 (Vertical, Bent and Staggered Leads)