☰
BD3881FV-E2
BD3881FV-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3881FV-E2 Datasheet
History Price: Obsolete
In Stock: 26880
BD3881FV-E2 Specification
Specification
Part No
BD3881FV-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
SPI
Voltage - Supply
3.5V ~ 4.75V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
28-SSOP-B
BD3881FV-E2 PDF Datasheet
BD3881FV-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3881FV-E2 Description
Overview of Rohm Semiconductor BD3881FV-E2

The Rohm Semiconductor BD3881FV-E2 is a highly integrated audio power amplifier designed for driving speakers in various audio applications. This device is particularly well-suited for portable audio devices, televisions, and home theater systems, where high-quality sound reproduction and efficiency are essential. The BD3881FV-E2 is known for its compact design, low power consumption, and excellent audio performance, making it a popular choice among audio engineers and designers.

Key Specifications

- Supply Voltage (VCC): The BD3881FV-E2 operates within a supply voltage range of 4.5V to 13.2V, allowing it to be used in a variety of applications, from battery-powered devices to standard AC-powered audio systems.
- Output Power: The amplifier can deliver a maximum output power of 2.5W per channel into an 8Ω load at VCC = 12V, ensuring sufficient power for driving small to medium-sized speakers.
- Total Harmonic Distortion + Noise (THD+N): The device features a low THD+N of 0.1% at 1W output, which indicates high fidelity and minimal distortion in audio playback.
- Signal-to-Noise Ratio (SNR): The SNR is typically 90 dB, providing a clear and dynamic audio experience by minimizing background noise.
- Operating Temperature Range: The BD3881FV-E2 is rated for an operating temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions.
- Package Type: The device is available in a compact HTSOP-J8 package, which is ideal for space-constrained designs and provides good thermal performance.

Functional Features

- Class-D Amplification: The BD3881FV-E2 utilizes Class-D amplification technology, which offers high efficiency and low heat generation compared to traditional Class-AB amplifiers. This makes it suitable for battery-operated devices where power efficiency is critical.
- Built-in Thermal Protection: The amplifier includes thermal protection features that prevent overheating, ensuring safe operation and longevity of the device.
- Short-Circuit Protection: The BD3881FV-E2 is designed with short-circuit protection, which safeguards the amplifier and connected speakers from damage in the event of a fault condition.
- Low Quiescent Current: The device has a low quiescent current of approximately 10 mA, which is beneficial for battery-powered applications, helping to extend battery life.
- Integrated Pop Noise Suppression: The amplifier incorporates pop noise suppression circuitry, which minimizes audible pops during power-up and power-down, enhancing the user experience in audio applications.

Applications

The Rohm Semiconductor BD3881FV-E2 is widely used in various applications, including:

- Portable Audio Devices: It is commonly found in portable speakers, Bluetooth speakers, and other battery-operated audio devices, where efficiency and sound quality are paramount.
- Televisions and Home Theater Systems: The amplifier is suitable for use in TVs and home theater systems, providing high-quality audio output for an enhanced viewing experience.
- Car Audio Systems: The BD3881FV-E2 can be utilized in car audio systems, delivering powerful sound while maintaining low power consumption.
- Consumer Electronics: It is also applicable in various consumer electronics, such as soundbars and multimedia players, where compact size and high performance are required.

Conclusion

The Rohm Semiconductor BD3881FV-E2 is a highly efficient audio power amplifier that excels in delivering high-quality sound in a compact form factor. With its robust specifications, including low distortion, high output power, and integrated protection features, it is an ideal choice for engineers and designers looking to implement reliable audio solutions in their products. The BD3881FV-E2 continues to be a preferred component in the audio industry, meeting the demands of both portable and stationary audio applications.
BD3881FV-E2 Compare Parts
  • BD3881FV-E2 vs BD3884FS-E2
  • BD3881FV-E2 vs BD3883FS-E2
  • BD3881FV-E2 vs BD3882FV-E2
  • BD3881FV-E2 vs BD3873FS-E2
  • BD3881FV-E2 vs BD3872FS-E2
  • BD3881FV-E2 vs BD3871FS-E2
  • BD3881FV-E2 vs BD3870FS-E2
  • BD3881FV-E2 vs BD3869AF-E2
  • BD3881FV-E2 vs BD3861FS-E2
  • BD3881FV-E2 vs BD3861FS
  • BD3881FV-E2 vs BD3826FS-E2
  • BD3881FV-E2 vs BD3825FS-E2
  • BD3881FV-E2 vs BD3824FS-E2
  • BD3881FV-E2 vs BD3823FV-E2
  • BD3881FV-E2 vs BD3822FS-E2
  • BD3881FV-E2 vs BD3818KS
  • BD3881FV-E2 vs BD3817KS
  • BD3881FV-E2 vs BD3816K1
  • BD3881FV-E2 vs BD3814FV-E2
  • BD3881FV-E2 vs BD3813KS-E2
  • BD3881FV-E2 vs BD3812F-E2
  • BD3881FV-E2 vs BD3811K1
  • BD3881FV-E2 vs BD3805F-E2
  • BD3881FV-E2 vs BD37544FS-E2
  • BD3881FV-E2 vs BD37543FS-E2
  • BD3881FV-E2 vs BD37542FS-E2
  • BD3881FV-E2 vs BD37541FS-E2
  • BD3881FV-E2 vs BD37534FV-E2
  • BD3881FV-E2 vs BD37533FV-E2
  • BD3881FV-E2 vs BD37532FV-E2
  • BD3881FV-E2 vs BD37531FV-E2
  • BD3881FV-E2 vs BD37524FS-E2
  • BD3881FV-E2 vs BD37523FS-E2
  • BD3881FV-E2 vs BD37522FS-E2
  • BD3881FV-E2 vs BD37521FS-E2
  • BD3881FV-E2 vs BD37515FS-E2
  • BD3881FV-E2 vs BD37514FS-E2
  • BD3881FV-E2 vs BD37513FS-E2
  • BD3881FV-E2 vs BD37512FS-E2
  • BD3881FV-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!