☰
BD3881FV-E2
BD3881FV-E2
Obsolete
Description:  IC AUDIO SIGNAL PROCESSR 28SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3881FV-E2 Datasheet
History Price: Obsolete
In Stock: 20960
BD3881FV-E2 vs BD37542FS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Pre-Amplifier
Automotive Audio
Number of Channels
2
3
Interface
SPI
-
Voltage - Supply
3.5V ~ 4.75V
7V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LSSOP (0.220", 5.60mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
28-SSOP-B
32-SSOP-A