BD3870FS-E2
BD3870FS-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3870FS-E2 Datasheet
History Price: $2.48400
In Stock: 44400
BD3870FS-E2 Specification
Specification
Part No
BD3870FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
2
Interface
SPI
Voltage - Supply
4.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
BD3870FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3870FS-E2 Description
Overview of Rohm Semiconductor BD3870FS-E2

The BD3870FS-E2 is a high-performance, low-dropout (LDO) voltage regulator developed by Rohm Semiconductor. It is designed to provide a stable output voltage with low noise and high efficiency, making it suitable for a variety of applications, including consumer electronics, automotive systems, and industrial equipment. The device is particularly noted for its ability to deliver reliable performance in compact designs.

Key Specifications

- Output Voltage: The BD3870FS-E2 provides a fixed output voltage of 3.3V, which is commonly used in many digital circuits and microcontroller applications.
- Output Current: It can supply a maximum output current of 1A, making it suitable for powering various devices and components.
- Input Voltage Range: The device operates with an input voltage range of 4.5V to 20V, allowing it to be used in a wide range of power supply configurations.
- Dropout Voltage: The typical dropout voltage is around 0.2V at full load, which enables efficient operation even with low input voltages.
- Quiescent Current: The quiescent current is typically 30 µA, which helps in minimizing power consumption, especially in battery-operated devices.
- Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

Features

- Low Noise: The BD3870FS-E2 is designed to provide low output noise, typically around 30 µVrms, making it ideal for sensitive applications such as audio and RF circuits.
- Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the output when the junction temperature exceeds safe limits.
- Short-Circuit Protection: It features short-circuit protection, ensuring that the regulator can withstand short circuits without sustaining damage.
- Compact Package: The BD3870FS-E2 is available in a compact SOT-23-5 package, which is suitable for space-constrained applications.
- Stability with Ceramic Capacitors: The regulator is stable with low ESR ceramic capacitors, allowing for smaller and more efficient output filtering.

Applications

The BD3870FS-E2 is widely used in various applications, including:

- Consumer Electronics: It is commonly used in devices such as smartphones, tablets, and portable media players to provide stable power to sensitive components.
- Automotive Systems: The wide input voltage range and robust design make it suitable for automotive applications, including infotainment systems and dashboard electronics.
- Industrial Equipment: The regulator can be employed in industrial control systems and automation equipment where reliable voltage regulation is essential.
- Communication Devices: It is used in communication equipment to ensure stable operation of RF circuits and other sensitive components.

Conclusion

The Rohm Semiconductor BD3870FS-E2 is a versatile and efficient LDO voltage regulator that offers a combination of low noise, high efficiency, and robust protection features. Its ability to operate over a wide input voltage range and deliver a stable output makes it an excellent choice for engineers looking to design reliable power supply circuits in various applications. The compact package and low quiescent current further enhance its suitability for modern electronic devices, particularly in battery-powered and space-constrained environments.
BD3870FS-E2 Compare Parts
  • BD3870FS-E2 vs BD3884FS-E2
  • BD3870FS-E2 vs BD3883FS-E2
  • BD3870FS-E2 vs BD3882FV-E2
  • BD3870FS-E2 vs BD3881FV-E2
  • BD3870FS-E2 vs BD3873FS-E2
  • BD3870FS-E2 vs BD3872FS-E2
  • BD3870FS-E2 vs BD3871FS-E2
  • BD3870FS-E2 vs BD3869AF-E2
  • BD3870FS-E2 vs BD3861FS-E2
  • BD3870FS-E2 vs BD3861FS
  • BD3870FS-E2 vs BD3826FS-E2
  • BD3870FS-E2 vs BD3825FS-E2
  • BD3870FS-E2 vs BD3824FS-E2
  • BD3870FS-E2 vs BD3823FV-E2
  • BD3870FS-E2 vs BD3822FS-E2
  • BD3870FS-E2 vs BD3818KS
  • BD3870FS-E2 vs BD3817KS
  • BD3870FS-E2 vs BD3816K1
  • BD3870FS-E2 vs BD3814FV-E2
  • BD3870FS-E2 vs BD3813KS-E2
  • BD3870FS-E2 vs BD3812F-E2
  • BD3870FS-E2 vs BD3811K1
  • BD3870FS-E2 vs BD3805F-E2
  • BD3870FS-E2 vs BD37544FS-E2
  • BD3870FS-E2 vs BD37543FS-E2
  • BD3870FS-E2 vs BD37542FS-E2
  • BD3870FS-E2 vs BD37541FS-E2
  • BD3870FS-E2 vs BD37534FV-E2
  • BD3870FS-E2 vs BD37533FV-E2
  • BD3870FS-E2 vs BD37532FV-E2
  • BD3870FS-E2 vs BD37531FV-E2
  • BD3870FS-E2 vs BD37524FS-E2
  • BD3870FS-E2 vs BD37523FS-E2
  • BD3870FS-E2 vs BD37522FS-E2
  • BD3870FS-E2 vs BD37521FS-E2
  • BD3870FS-E2 vs BD37515FS-E2
  • BD3870FS-E2 vs BD37514FS-E2
  • BD3870FS-E2 vs BD37513FS-E2
  • BD3870FS-E2 vs BD37512FS-E2
  • BD3870FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.