Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Rohm Semiconductor BD3870FS-E2
BD3870FS-E2
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSR 24SSOPA
Manufacturer:
Rohm Semiconductor
Datasheet:
BD3870FS-E2 Datasheet
History Price: $2.48400
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD3870FS-E2 vs BD3822FS-E2
Part No
BD3870FS-E2
BD3822FS-E2
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
2
Interface
SPI
I2C
Voltage - Supply
4.5V ~ 9.5V
7V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
32-SSOP-A