BD3861FS-E2
BD3861FS-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3861FS-E2 Datasheet
History Price: $4.91400
In Stock: 32200
BD3861FS-E2 Specification
Specification
Part No
BD3861FS-E2
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Pre-Amplifier
Number of Channels
2
Interface
SPI
Voltage - Supply
6.5V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
Specifications
Front End
Mounting Type
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
BD3861FS-E2 Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3861FS-E2 Compare Parts
  • BD3861FS-E2 vs BD3884FS-E2
  • BD3861FS-E2 vs BD3883FS-E2
  • BD3861FS-E2 vs BD3882FV-E2
  • BD3861FS-E2 vs BD3881FV-E2
  • BD3861FS-E2 vs BD3873FS-E2
  • BD3861FS-E2 vs BD3872FS-E2
  • BD3861FS-E2 vs BD3871FS-E2
  • BD3861FS-E2 vs BD3870FS-E2
  • BD3861FS-E2 vs BD3869AF-E2
  • BD3861FS-E2 vs BD3861FS
  • BD3861FS-E2 vs BD3826FS-E2
  • BD3861FS-E2 vs BD3825FS-E2
  • BD3861FS-E2 vs BD3824FS-E2
  • BD3861FS-E2 vs BD3823FV-E2
  • BD3861FS-E2 vs BD3822FS-E2
  • BD3861FS-E2 vs BD3818KS
  • BD3861FS-E2 vs BD3817KS
  • BD3861FS-E2 vs BD3816K1
  • BD3861FS-E2 vs BD3814FV-E2
  • BD3861FS-E2 vs BD3813KS-E2
  • BD3861FS-E2 vs BD3812F-E2
  • BD3861FS-E2 vs BD3811K1
  • BD3861FS-E2 vs BD3805F-E2
  • BD3861FS-E2 vs BD37544FS-E2
  • BD3861FS-E2 vs BD37543FS-E2
  • BD3861FS-E2 vs BD37542FS-E2
  • BD3861FS-E2 vs BD37541FS-E2
  • BD3861FS-E2 vs BD37534FV-E2
  • BD3861FS-E2 vs BD37533FV-E2
  • BD3861FS-E2 vs BD37532FV-E2
  • BD3861FS-E2 vs BD37531FV-E2
  • BD3861FS-E2 vs BD37524FS-E2
  • BD3861FS-E2 vs BD37523FS-E2
  • BD3861FS-E2 vs BD37522FS-E2
  • BD3861FS-E2 vs BD37521FS-E2
  • BD3861FS-E2 vs BD37515FS-E2
  • BD3861FS-E2 vs BD37514FS-E2
  • BD3861FS-E2 vs BD37513FS-E2
  • BD3861FS-E2 vs BD37512FS-E2
  • BD3861FS-E2 vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.