BD3861FS-E2
BD3861FS-E2
Not For New Designs
Description:  IC AUDIO SIGNAL PROCESSR 32SSOPA
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3861FS-E2 Datasheet
History Price: $4.91400
In Stock: 32200
BD3861FS-E2 vs BD3869AF-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Function
Audio Signal Processor
Audio Signal Processor
Applications
Pre-Amplifier
Consumer Audio
Number of Channels
2
2
Interface
SPI
I2C
Voltage - Supply
6.5V ~ 9.5V
5.3V ~ 9.5V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
Front End
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOP (0.213", 5.40mm Width)
18-SOIC (0.213", 5.40mm Width)
Supplier Device Package
32-SSOP-A
18-SOP