BD3818KS
BD3818KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3818KS Datasheet
History Price: Obsolete
In Stock: 21200
BD3818KS Specification
Specification
Part No
BD3818KS
Category
Audio Special Purpose
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
6
Interface
Serial
Voltage - Supply
5V ~ 7.4V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
Mounting Type
Surface Mount
Package / Case
80-BQFP
Supplier Device Package
80-SQFP (14x14)
BD3818KS Related Parts
BD3401KS2
BD3401KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3402KS2
BD3402KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 64SQFP
BD3403FV-E2
BD3403FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD3433K-E2
BD3433K-E2
Rohm Semiconductor
IC VOLUME CONTROL 44QFP
BD3452KS
BD3452KS
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
BD34602FS-ME2
BD34602FS-ME2
Rohm Semiconductor
IC AUDIO/VIDEO SWITCH 6CH 24SSOP
BD3460FS-E2
BD3460FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOP
BD3461FS-E2
BD3461FS-E2
Rohm Semiconductor
IC VOLUME CONTROL 24SSOPA
BD3464FV-E2
BD3464FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD3465FV-E2
BD3465FV-E2
Rohm Semiconductor
IC VOLUME CONTROL 20SSOP-B
BD34700FV-E2
BD34700FV-E2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 40SSOPB
BD34701KS2
BD34701KS2
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 52SQFP
BD3818KS Description
Overview of Rohm Semiconductor BD3818KS

The Rohm Semiconductor BD3818KS is a high-performance audio digital-to-analog converter (DAC) designed for various audio applications, including consumer electronics, automotive audio systems, and professional audio equipment. This device is known for its high fidelity, low noise, and excellent dynamic range, making it suitable for high-quality audio reproduction. The BD3818KS integrates advanced features that enhance audio performance while maintaining low power consumption.

Key Specifications

- Type: Audio Digital-to-Analog Converter (DAC)
- Package Type: 32-Pin LQFP (Low-Profile Quad Flat Package)
- Supply Voltage: 3.3 V to 5.5 V
- Resolution: 24 bits
- Sampling Rate: Up to 192 kHz
- Dynamic Range: 110 dB (typical)
- Total Harmonic Distortion + Noise (THD+N): 0.002% (typical)
- Output Voltage Range: 0 V to VDD (supply voltage)
- Power Consumption: 50 mW (typical)
- Operating Temperature Range: -40°C to +85°C (industrial grade)

Performance Characteristics

The BD3818KS is designed to deliver high-quality audio performance with a resolution of 24 bits, allowing for precise audio signal representation. The high sampling rate of up to 192 kHz ensures that the DAC can handle high-fidelity audio formats, making it suitable for both music playback and professional audio applications. The low THD+N value indicates minimal distortion, contributing to clear and accurate sound reproduction.

Advanced Features

The BD3818KS incorporates several advanced features that enhance its functionality:

- Integrated Digital Filters: The DAC includes built-in digital filters that can be configured to optimize audio performance based on the application requirements. These filters help in reducing unwanted noise and improving the overall sound quality.
- I2C Interface: The device supports an I2C interface for easy communication with microcontrollers and other digital devices, allowing for flexible integration into various systems.
- Mute Function: The BD3818KS features a mute function that can be controlled via the I2C interface, enabling designers to manage audio output effectively during system initialization or when switching between audio sources.

Applications

The Rohm BD3818KS is suitable for a wide range of audio applications, including:

- Consumer Electronics: Used in devices such as televisions, soundbars, and portable audio players to provide high-quality audio output.
- Automotive Audio Systems: Ideal for in-car entertainment systems, enhancing the audio experience for passengers.
- Professional Audio Equipment: Employed in mixers, amplifiers, and recording equipment where high fidelity and low noise are critical.
- Home Theater Systems: Utilized in home theater setups to ensure accurate sound reproduction for movies and music.

Development Tools and Support

Rohm Semiconductor provides a range of development tools and resources for the BD3818KS, including evaluation boards and design software. These tools facilitate the integration of the DAC into various applications, allowing engineers to prototype and validate their designs efficiently. Additionally, Rohm offers comprehensive documentation and technical support to assist users in optimizing their implementations.

Conclusion

The Rohm Semiconductor BD3818KS is a high-performance audio DAC that excels in delivering high-quality sound reproduction across various applications. With its 24-bit resolution, high sampling rate, and low distortion, it is an excellent choice for engineers looking to implement advanced audio solutions. Whether in consumer electronics, automotive audio systems, or professional audio equipment, the BD3818KS provides the performance and reliability needed for modern audio applications.
BD3818KS Compare Parts
  • BD3818KS vs BD3884FS-E2
  • BD3818KS vs BD3883FS-E2
  • BD3818KS vs BD3882FV-E2
  • BD3818KS vs BD3881FV-E2
  • BD3818KS vs BD3873FS-E2
  • BD3818KS vs BD3872FS-E2
  • BD3818KS vs BD3871FS-E2
  • BD3818KS vs BD3870FS-E2
  • BD3818KS vs BD3869AF-E2
  • BD3818KS vs BD3861FS-E2
  • BD3818KS vs BD3861FS
  • BD3818KS vs BD3826FS-E2
  • BD3818KS vs BD3825FS-E2
  • BD3818KS vs BD3824FS-E2
  • BD3818KS vs BD3823FV-E2
  • BD3818KS vs BD3822FS-E2
  • BD3818KS vs BD3817KS
  • BD3818KS vs BD3816K1
  • BD3818KS vs BD3814FV-E2
  • BD3818KS vs BD3813KS-E2
  • BD3818KS vs BD3812F-E2
  • BD3818KS vs BD3811K1
  • BD3818KS vs BD3805F-E2
  • BD3818KS vs BD37544FS-E2
  • BD3818KS vs BD37543FS-E2
  • BD3818KS vs BD37542FS-E2
  • BD3818KS vs BD37541FS-E2
  • BD3818KS vs BD37534FV-E2
  • BD3818KS vs BD37533FV-E2
  • BD3818KS vs BD37532FV-E2
  • BD3818KS vs BD37531FV-E2
  • BD3818KS vs BD37524FS-E2
  • BD3818KS vs BD37523FS-E2
  • BD3818KS vs BD37522FS-E2
  • BD3818KS vs BD37521FS-E2
  • BD3818KS vs BD37515FS-E2
  • BD3818KS vs BD37514FS-E2
  • BD3818KS vs BD37513FS-E2
  • BD3818KS vs BD37512FS-E2
  • BD3818KS vs BD37511FS-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.