BD3818KS
BD3818KS
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3818KS Datasheet
History Price: Obsolete
In Stock: 21200
BD3818KS vs BD37543FS-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
6
3
Interface
Serial
-
Voltage - Supply
5V ~ 7.4V
7V ~ 9.5V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-BQFP
32-SOP (0.213", 5.40mm Width)
Supplier Device Package
80-SQFP (14x14)
32-SSOP-A