LNK364GN
LNK364GN
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:  Power Integrations
Datasheet:   LNK364GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19300
LNK364GN Specification
Specification
Part No
LNK364GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-XT
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
60%
Frequency - Switching
132kHz
Power (Watts)
9 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8B
Mounting Type
Surface Mount
LNK364GN PDF Datasheet
LNK364GN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK364GN Description
The Power Integrations LNK364GN is a high-performance switcher IC designed for efficient power conversion in various applications. Here%27s a detailed overview:

## Power Integrations LNK364GN Overview

The LNK364GN is part of Power Integrations%27 LinkSwitch-TN family, which provides integrated solutions for off-line switch-mode power supplies (SMPS). The device is designed to simplify the design process for AC-DC converters and enhance performance by integrating many essential functions into a single package.

## Key Specifications

1. General Characteristics:
- Type: High-Performance Integrated Circuit for Switch-Mode Power Supplies
- Package: 8-pin SOIC (Small Outline Integrated Circuit) package, which offers a compact footprint and efficient heat dissipation.

2. Electrical Characteristics:
- Maximum Input Voltage: The LNK364GN can handle a maximum input voltage of 265V AC, making it suitable for use in a wide range of input power scenarios.
- Output Power: It can deliver up to 20W of output power, making it suitable for low to mid-power applications such as adapters, chargers, and small appliances.
- Switching Frequency: The internal switching frequency is typically 66kHz, providing a balance between efficiency and component size.

3. Performance Specifications:
- Efficiency: The device is designed for high efficiency, reducing power loss and heat generation. Typical efficiency levels exceed 80% depending on the application and design.
- Standby Power Consumption: It features low standby power consumption, contributing to energy savings and compliance with energy efficiency regulations.
- Temperature Range: The operating temperature range is from -40°C to +150°C, allowing reliable operation in a variety of environmental conditions.

4. Integrated Features:
- PWM Controller: The LNK364GN includes an internal pulse-width modulation (PWM) controller, which regulates the output voltage and improves overall power conversion efficiency.
- High-Voltage Start-Up Circuit: The device incorporates a high-voltage start-up circuit that eliminates the need for a separate startup resistor, simplifying the design and reducing component count.
- Current Limiting: Built-in current limiting features protect the circuit from overcurrent conditions, enhancing reliability and safety.
- Thermal Protection: The LNK364GN includes thermal protection circuitry that shuts down the device in case of overheating, preventing damage and ensuring long-term reliability.
- Over-Voltage Protection (OVP): This feature protects the output from over-voltage conditions, safeguarding connected loads and extending product life.

5. Power Supply Requirements:
- Input Voltage Range: The IC is designed to operate from a wide input voltage range, typically 85V to 265V AC, accommodating different mains voltages and providing flexibility in design.
- Output Voltage Regulation: The device provides accurate output voltage regulation with minimal variation, ensuring stable operation of connected components.

6. Noise and Reliability:
- Electromagnetic Interference (EMI): The LNK364GN is designed to minimize EMI, helping to meet regulatory standards and reducing interference with other electronic devices.
- Reliability: With integrated protection features and robust design, the LNK364GN ensures reliable operation in demanding applications, contributing to longer product lifecycles.

7. Additional Features:
- Design Simplicity: The integration of multiple functions into a single chip simplifies the design process, reduces external component count, and lowers overall system cost.
- Compact Size: The SOIC-8 package is compact and ideal for applications where space is limited, such as in small electronic devices and portable equipment.

## Applications

The Power Integrations LNK364GN is well-suited for a variety of applications, including:

- AC-DC Adapters: Its high efficiency and integrated features make it ideal for use in power adapters for consumer electronics.
- Battery Chargers: The device%27s ability to deliver up to 20W of power makes it suitable for charging batteries in various devices.
- Small Appliances: Its compact size and integrated protections make it a good choice for small household appliances.
- Office Equipment: The LNK364GN is also used in office equipment where reliable and efficient power conversion is required.

## Summary

The Power Integrations LNK364GN is a versatile and efficient switch-mode power supply IC designed for applications requiring up to 20W of output power. Its integration of a PWM controller, high-voltage start-up circuit, and protection features into a single package simplifies design and improves reliability. With a wide input voltage range, high efficiency, and compact SOIC-8 package, the LNK364GN is an excellent choice for various consumer and industrial power supply applications.
LNK364GN Compare Parts
  • LNK364GN vs LNK6779K-TL
  • LNK364GN vs LNK6779K
  • LNK364GN vs LNK6779E
  • LNK364GN vs LNK6778V
  • LNK364GN vs LNK6778K-TL
  • LNK364GN vs LNK6778K
  • LNK364GN vs LNK6778E
  • LNK364GN vs LNK6777V
  • LNK364GN vs LNK6777K-TL
  • LNK364GN vs LNK6777K
  • LNK364GN vs LNK6777E
  • LNK364GN vs LNK6776V
  • LNK364GN vs LNK6776K-TL
  • LNK364GN vs LNK6776K
  • LNK364GN vs LNK6776E
  • LNK364GN vs LNK6775V
  • LNK364GN vs LNK6775K-TL
  • LNK364GN vs LNK6775K
  • LNK364GN vs LNK6775E
  • LNK364GN vs LNK6774V
  • LNK364GN vs LNK6774K-TL
  • LNK364GN vs LNK6774E
  • LNK364GN vs LNK6773V
  • LNK364GN vs LNK6773K-TL
  • LNK364GN vs LNK6773K
  • LNK364GN vs LNK6773E
  • LNK364GN vs LNK6769V
  • LNK364GN vs LNK6769K-TL
  • LNK364GN vs LNK6769K
  • LNK364GN vs LNK6769E
  • LNK364GN vs LNK6768V
  • LNK364GN vs LNK6768K-TL
  • LNK364GN vs LNK6768K
  • LNK364GN vs LNK6768E
  • LNK364GN vs LNK6767V
  • LNK364GN vs LNK6767K-TL
  • LNK364GN vs LNK6767K
  • LNK364GN vs LNK6767E
  • LNK364GN vs LNK6766V
  • LNK364GN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller