LNK302GN-TL
LNK302GN-TL
Active
Description:  IC OFFLINE SWITCH MULT TOP 8SMD
Manufacturer:  Power Integrations
Datasheet:   LNK302GN-TL Datasheet
History Price: $0.72000
In Stock: 3800
LNK302GN-TL Specification
Specification
Part No
LNK302GN-TL
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-TN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
69%
Frequency - Switching
66kHz
Power (Watts)
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8B
Mounting Type
Surface Mount
LNK302GN-TL PDF Datasheet
LNK302GN-TL Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK304DN-TL
LNK304DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302GN-TL Description
The Power Integrations LNK302GN-TL is a highly integrated, energy-efficient power supply IC designed for use in a variety of applications, including low-power adapters, chargers, and other power supply circuits. This device is part of the LinkSwitch family, which is known for its ability to provide high performance while minimizing energy consumption.

## Key Features

1. Integrated Circuit Design: The LNK302GN-TL integrates a high-voltage power MOSFET, a current mode controller, and a host of other components into a single package, which simplifies the design process and reduces the number of external components required.

2. High Efficiency: The device is designed to operate with high efficiency, typically exceeding 80% in many applications. This is particularly important for reducing energy waste and meeting regulatory requirements for energy efficiency.

3. Wide Input Voltage Range: The LNK302GN-TL can operate over a wide input voltage range, typically from 85V to 265V AC, making it suitable for global applications.

4. Output Power: The device can deliver up to 5W of output power in a compact form factor, making it ideal for low-power applications.

5. Built-in Protection Features: The LNK302GN-TL includes several built-in protection features, such as over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. These features help to ensure the reliability and safety of the power supply.

6. Low Standby Power Consumption: The device is designed to minimize standby power consumption, which is crucial for meeting energy efficiency standards such as Energy Star and the European Union's ErP directive.

7. Compact Package: The LNK302GN-TL is available in a compact DIP-8 package, which allows for easy integration into various designs and helps save board space.

## Specifications

- Part Number: LNK302GN-TL
- Type: Integrated Power Supply IC
- Input Voltage Range: 85V to 265V AC
- Output Power: Up to 5W
- Efficiency: Typically > 80%
- Operating Frequency: 132 kHz
- Package Type: DIP-8
- Protection Features:
- Over-Voltage Protection (OVP)
- Over-Current Protection (OCP)
- Thermal Shutdown
- Operating Temperature Range: -40°C to +125°C
- Standby Power Consumption: < 30 mW at 230V AC

## Applications

The LNK302GN-TL is suitable for a variety of applications, including:

- Low-power AC-DC adapters
- Battery chargers
- LED drivers
- Consumer electronics
- Home appliances

## Conclusion

The Power Integrations LNK302GN-TL is a versatile and efficient power supply IC that offers a range of features and specifications suitable for low-power applications. Its integrated design, high efficiency, and built-in protection mechanisms make it an excellent choice for designers looking to create reliable and energy-efficient power supply solutions.
LNK302GN-TL Compare Parts
  • LNK302GN-TL vs LNK6779K-TL
  • LNK302GN-TL vs LNK6779K
  • LNK302GN-TL vs LNK6779E
  • LNK302GN-TL vs LNK6778V
  • LNK302GN-TL vs LNK6778K-TL
  • LNK302GN-TL vs LNK6778K
  • LNK302GN-TL vs LNK6778E
  • LNK302GN-TL vs LNK6777V
  • LNK302GN-TL vs LNK6777K-TL
  • LNK302GN-TL vs LNK6777K
  • LNK302GN-TL vs LNK6777E
  • LNK302GN-TL vs LNK6776V
  • LNK302GN-TL vs LNK6776K-TL
  • LNK302GN-TL vs LNK6776K
  • LNK302GN-TL vs LNK6776E
  • LNK302GN-TL vs LNK6775V
  • LNK302GN-TL vs LNK6775K-TL
  • LNK302GN-TL vs LNK6775K
  • LNK302GN-TL vs LNK6775E
  • LNK302GN-TL vs LNK6774V
  • LNK302GN-TL vs LNK6774K-TL
  • LNK302GN-TL vs LNK6774E
  • LNK302GN-TL vs LNK6773V
  • LNK302GN-TL vs LNK6773K-TL
  • LNK302GN-TL vs LNK6773K
  • LNK302GN-TL vs LNK6773E
  • LNK302GN-TL vs LNK6769V
  • LNK302GN-TL vs LNK6769K-TL
  • LNK302GN-TL vs LNK6769K
  • LNK302GN-TL vs LNK6769E
  • LNK302GN-TL vs LNK6768V
  • LNK302GN-TL vs LNK6768K-TL
  • LNK302GN-TL vs LNK6768K
  • LNK302GN-TL vs LNK6768E
  • LNK302GN-TL vs LNK6767V
  • LNK302GN-TL vs LNK6767K-TL
  • LNK302GN-TL vs LNK6767K
  • LNK302GN-TL vs LNK6767E
  • LNK302GN-TL vs LNK6766V
  • LNK302GN-TL vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller