LNK364GN
LNK364GN
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:  Power Integrations
Datasheet:   LNK364GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19300
LNK364GN vs LNK6768V
Part No
Series
LinkSwitch-XT
LinkSwitch-HP
Packaging
Tube
Tube
Status
Discontinued
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
650V
Topology
Flyback
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
60%
64%
Frequency - Switching
132kHz
120kHz ~ 136kHz
Power (Watts)
9 W
47 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Supplier Device Package
SMD-8B
eDIP-12
Mounting Type
Surface Mount
Through Hole