☰
LNK302GN
LNK302GN
Discontinued
Description:  IC OFFLINE SWITCH MULT TOP 8SMD
Manufacturer:  Power Integrations
Datasheet:   LNK302GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 13605
LNK302GN Specification
Specification
Part No
LNK302GN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-TN
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
69%
Frequency - Switching
66kHz
Power (Watts)
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
Supplier Device Package
SMD-8B
Mounting Type
Surface Mount
LNK302GN PDF Datasheet
LNK302GN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK304DN-TL
LNK304DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302GN Compare Parts
  • LNK302GN vs LNK6779K-TL
  • LNK302GN vs LNK6779K
  • LNK302GN vs LNK6779E
  • LNK302GN vs LNK6778V
  • LNK302GN vs LNK6778K-TL
  • LNK302GN vs LNK6778K
  • LNK302GN vs LNK6778E
  • LNK302GN vs LNK6777V
  • LNK302GN vs LNK6777K-TL
  • LNK302GN vs LNK6777K
  • LNK302GN vs LNK6777E
  • LNK302GN vs LNK6776V
  • LNK302GN vs LNK6776K-TL
  • LNK302GN vs LNK6776K
  • LNK302GN vs LNK6776E
  • LNK302GN vs LNK6775V
  • LNK302GN vs LNK6775K-TL
  • LNK302GN vs LNK6775K
  • LNK302GN vs LNK6775E
  • LNK302GN vs LNK6774V
  • LNK302GN vs LNK6774K-TL
  • LNK302GN vs LNK6774E
  • LNK302GN vs LNK6773V
  • LNK302GN vs LNK6773K-TL
  • LNK302GN vs LNK6773K
  • LNK302GN vs LNK6773E
  • LNK302GN vs LNK6769V
  • LNK302GN vs LNK6769K-TL
  • LNK302GN vs LNK6769K
  • LNK302GN vs LNK6769E
  • LNK302GN vs LNK6768V
  • LNK302GN vs LNK6768K-TL
  • LNK302GN vs LNK6768K
  • LNK302GN vs LNK6768E
  • LNK302GN vs LNK6767V
  • LNK302GN vs LNK6767K-TL
  • LNK302GN vs LNK6767K
  • LNK302GN vs LNK6767E
  • LNK302GN vs LNK6766V
  • LNK302GN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend