Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations LNK364GN
LNK364GN
Discontinued
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8SMD
Manufacturer:
Power Integrations
Datasheet:
LNK364GN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LNK364GN vs LNK6777K
Part No
LNK364GN
LNK6777K
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Power Integrations
Series
LinkSwitch-XT
LinkSwitch-HP
Packaging
Tube
Tube
Status
Discontinued
Discontinued
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
700V
725V
Topology
Flyback
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
60%
64%
Frequency - Switching
132kHz
120kHz ~ 136kHz
Power (Watts)
9 W
59 W
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SMD (7 Leads), Gull Wing
12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package
SMD-8B
12-ESOP
Mounting Type
Surface Mount
Surface Mount