☰
LNK302PN
LNK302PN
Active
Description:  IC OFFLINE SWITCH MULT TOP 8DIP
Manufacturer:  Power Integrations
Datasheet:   LNK302PN Datasheet
History Price: $0.72000
In Stock: 15135
LNK302PN Specification
Specification
Part No
LNK302PN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-TN
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
69%
Frequency - Switching
66kHz
Power (Watts)
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-PDIP-B
Mounting Type
Through Hole
LNK302PN PDF Datasheet
LNK302PN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK304DN-TL
LNK304DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302PN Description
The Power Integrations LNK302PN is a highly integrated, energy-efficient power supply IC designed for use in a variety of applications, including low-power adapters, chargers, and other power supply designs. This device is part of the LNK series, which is known for its compact size, high efficiency, and ease of use. Below is a detailed overview of the LNK302PN, including its specifications and features.

## Overview

The LNK302PN is a member of the LinkSwitch family of ICs, which are designed for off-line power conversion. It integrates a high-voltage power MOSFET, a current mode control scheme, and a variety of protection features, making it suitable for applications requiring low to medium power levels.

## Key Features

1. Integrated High-Voltage MOSFET: The LNK302PN includes a high-voltage power MOSFET, which simplifies the design and reduces the number of external components required.

2. Current Mode Control: This IC employs current mode control, which enhances the stability and transient response of the power supply.

3. Low Standby Power: The device is designed to minimize standby power consumption, making it compliant with energy efficiency standards such as Energy Star and the European Union%27s ErP directive.

4. Built-in Protection Features:
- Overload Protection (OLP): Protects the circuit from excessive load conditions.
- Overvoltage Protection (OVP): Prevents output voltage from exceeding safe levels.
- Thermal Shutdown (TSD): Automatically shuts down the device in case of overheating.

5. Wide Input Voltage Range: The LNK302PN can operate over a wide input voltage range, making it suitable for various global applications.

6. Compact Package: The device is available in a compact DIP-8 package, which is ideal for space-constrained designs.

## Specifications

- Input Voltage Range: 85 to 265 VAC
- Output Power: Up to 5 W (depending on the application and design)
- Switching Frequency: Approximately 132 kHz
- Output Voltage Regulation: ±5% (typical)
- Operating Temperature Range: -40°C to +125°C
- Start-Up Current: 20 µA (typical)
- Switching MOSFET RDS(on): 0.5 Ω (typical)
- Efficiency: Greater than 80% (depending on the design and load conditions)

## Applications

The LNK302PN is suitable for a variety of applications, including:

- Low-power AC-DC adapters
- Battery chargers
- LED drivers
- Consumer electronics
- Industrial power supplies

## Design Considerations

When designing with the LNK302PN, engineers should consider the following:

- Transformer Design: The transformer must be designed to meet the required output voltage and current specifications while ensuring efficient energy transfer.
- PCB Layout: Proper PCB layout is crucial for minimizing electromagnetic interference (EMI) and ensuring thermal performance.
- Component Selection: Choosing the right external components, such as capacitors and resistors, is essential for achieving optimal performance.

## Conclusion

The Power Integrations LNK302PN is a versatile and efficient power supply IC that simplifies the design of low-power applications. With its integrated features, built-in protections, and compact size, it is an excellent choice for engineers looking to create reliable and energy-efficient power supplies. Its wide input voltage range and compliance with energy efficiency standards make it suitable for a global market, ensuring that it meets the demands of modern electronic devices.
LNK302PN Compare Parts
  • LNK302PN vs LNK6779K-TL
  • LNK302PN vs LNK6779K
  • LNK302PN vs LNK6779E
  • LNK302PN vs LNK6778V
  • LNK302PN vs LNK6778K-TL
  • LNK302PN vs LNK6778K
  • LNK302PN vs LNK6778E
  • LNK302PN vs LNK6777V
  • LNK302PN vs LNK6777K-TL
  • LNK302PN vs LNK6777K
  • LNK302PN vs LNK6777E
  • LNK302PN vs LNK6776V
  • LNK302PN vs LNK6776K-TL
  • LNK302PN vs LNK6776K
  • LNK302PN vs LNK6776E
  • LNK302PN vs LNK6775V
  • LNK302PN vs LNK6775K-TL
  • LNK302PN vs LNK6775K
  • LNK302PN vs LNK6775E
  • LNK302PN vs LNK6774V
  • LNK302PN vs LNK6774K-TL
  • LNK302PN vs LNK6774E
  • LNK302PN vs LNK6773V
  • LNK302PN vs LNK6773K-TL
  • LNK302PN vs LNK6773K
  • LNK302PN vs LNK6773E
  • LNK302PN vs LNK6769V
  • LNK302PN vs LNK6769K-TL
  • LNK302PN vs LNK6769K
  • LNK302PN vs LNK6769E
  • LNK302PN vs LNK6768V
  • LNK302PN vs LNK6768K-TL
  • LNK302PN vs LNK6768K
  • LNK302PN vs LNK6768E
  • LNK302PN vs LNK6767V
  • LNK302PN vs LNK6767K-TL
  • LNK302PN vs LNK6767K
  • LNK302PN vs LNK6767E
  • LNK302PN vs LNK6766V
  • LNK302PN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend