☰
LNK304DN
LNK304DN
Discontinued
Description:  IC OFFLINE SWIT OCP 8SOIC
Manufacturer:  Power Integrations
Datasheet:   LNK304DN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 42560
LNK304DN Specification
Specification
Part No
LNK304DN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-TN
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
700V
Topology
Buck, Buck-Boost, Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
69%
Frequency - Switching
66kHz
Power (Watts)
-
Fault Protection
Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
SO-8C
Mounting Type
Surface Mount
LNK304DN PDF Datasheet
LNK304DN Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN-TL
LNK304DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN Description
The Power Integrations LNK304DN is a highly integrated power supply IC designed for low-power applications, particularly in the field of AC-DC converters. This device is part of the LinkSwitch family, which is well-regarded for its efficiency, compact design, and ease of use. The LNK304DN is specifically engineered for applications requiring low to medium power levels, making it suitable for a variety of consumer electronics, chargers, and industrial power supplies.

## Overview

The LNK304DN integrates a high-voltage power MOSFET, a current mode control scheme, and various protection features into a single package. This integration simplifies the design process and enhances the reliability and performance of the power supply. The LNK304DN is particularly noted for its ability to deliver high efficiency while maintaining a small footprint, making it an ideal choice for space-constrained applications.

## Key Features

1. Integrated High-Voltage MOSFET: The LNK304DN includes a high-voltage power MOSFET, which reduces the need for external components and minimizes the overall footprint of the power supply design.

2. Current Mode Control: The device employs current mode control, which improves the stability and transient response of the power supply, allowing for better performance under varying load conditions.

3. Low Standby Power Consumption: The LNK304DN is designed to minimize standby power consumption, making it compliant with energy efficiency regulations such as Energy Star and the European Union%27s ErP directive.

4. Built-in Protection Features:
- Overload Protection (OLP): Protects the circuit from excessive load conditions, ensuring safe operation.
- Overvoltage Protection (OVP): Prevents the output voltage from exceeding specified limits, safeguarding connected devices.
- Thermal Shutdown (TSD): Automatically disables the device in case of overheating, preventing damage.

5. Wide Input Voltage Range: The LNK304DN operates over a wide input voltage range, making it suitable for global applications.

6. Compact Package: The device is available in a compact DIP-8 package, which is ideal for space-constrained designs.

## Specifications

- Input Voltage Range: 85 to 265 VAC
- Output Power: Up to 6 W (depending on the application and design)
- Switching Frequency: Approximately 132 kHz
- Output Voltage Regulation: ±5% (typical)
- Operating Temperature Range: -40°C to +125°C
- Start-Up Current: 20 µA (typical)
- Switching MOSFET RDS(on): 0.5 Ω (typical)
- Efficiency: Greater than 80% (depending on the design and load conditions)
- Package Type: DIP-8

## Applications

The LNK304DN is suitable for a wide range of applications, including:

- Low-power AC-DC adapters
- Battery chargers
- LED drivers
- Consumer electronics
- Industrial power supplies

## Design Considerations

When designing with the LNK304DN, engineers should take into account the following:

- Transformer Design: The transformer must be designed to meet the required output voltage and current specifications while ensuring efficient energy transfer.
- PCB Layout: Proper PCB layout is crucial for minimizing electromagnetic interference (EMI) and ensuring thermal performance.
- Component Selection: Choosing the right external components, such as capacitors and resistors, is essential for achieving optimal performance.

## Conclusion

The Power Integrations LNK304DN is a versatile and efficient power supply IC that simplifies the design of low-power applications. With its integrated features, built-in protections, and compact size, it is an excellent choice for engineers looking to create reliable and energy-efficient power supplies. Its wide input voltage range and compliance with energy efficiency standards make it suitable for a global market, ensuring that it meets the demands of modern electronic devices. The LNK304DN stands out as a reliable solution for designers aiming to deliver high-performance power supplies in a compact form factor, making it an ideal choice for a variety of applications.
LNK304DN Compare Parts
  • LNK304DN vs LNK6779K-TL
  • LNK304DN vs LNK6779K
  • LNK304DN vs LNK6779E
  • LNK304DN vs LNK6778V
  • LNK304DN vs LNK6778K-TL
  • LNK304DN vs LNK6778K
  • LNK304DN vs LNK6778E
  • LNK304DN vs LNK6777V
  • LNK304DN vs LNK6777K-TL
  • LNK304DN vs LNK6777K
  • LNK304DN vs LNK6777E
  • LNK304DN vs LNK6776V
  • LNK304DN vs LNK6776K-TL
  • LNK304DN vs LNK6776K
  • LNK304DN vs LNK6776E
  • LNK304DN vs LNK6775V
  • LNK304DN vs LNK6775K-TL
  • LNK304DN vs LNK6775K
  • LNK304DN vs LNK6775E
  • LNK304DN vs LNK6774V
  • LNK304DN vs LNK6774K-TL
  • LNK304DN vs LNK6774E
  • LNK304DN vs LNK6773V
  • LNK304DN vs LNK6773K-TL
  • LNK304DN vs LNK6773K
  • LNK304DN vs LNK6773E
  • LNK304DN vs LNK6769V
  • LNK304DN vs LNK6769K-TL
  • LNK304DN vs LNK6769K
  • LNK304DN vs LNK6769E
  • LNK304DN vs LNK6768V
  • LNK304DN vs LNK6768K-TL
  • LNK304DN vs LNK6768K
  • LNK304DN vs LNK6768E
  • LNK304DN vs LNK6767V
  • LNK304DN vs LNK6767K-TL
  • LNK304DN vs LNK6767K
  • LNK304DN vs LNK6767E
  • LNK304DN vs LNK6766V
  • LNK304DN vs LNK6766K-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend