DSPB56725AF
DSPB56725AF
Not For New Designs
Description:  DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
DSPB56725AF Specification
Specification
Part No
DSPB56725AF
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Series
DSP56K/Symphony
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Clock Rate
250MHz
Non-Volatile Memory
External
On-Chip RAM
112kB
Voltage - I/O
3.30V
Voltage - Core
1.20V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-QFP
Supplier Device Package
80-LQFP (14x14)
DSPB56725AF Related Parts
DSP320C10-25/L
DSP320C10-25/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25/P
DSP320C10-25/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25I/D
DSP320C10-25I/D
Microchip Technology
MIXED SIGNAL PROCESSOR, 16-BIT S
DSP320C10/L
DSP320C10/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10/P
DSP320C10/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP56004FJ66
DSP56004FJ66
Freescale Semiconductor
DIGITAL SIGNAL PROCESSOR, 24-BIT
DSP56301AG100
DSP56301AG100
NXP Semiconductors
IC DSP 24BIT 100MHZ GP 208-LQFP
DSP56301AG80
DSP56301AG80
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301AG80B1
DSP56301AG80B1
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301PW100
DSP56301PW100
NXP Semiconductors
IC DSP 24BIT FIXED-POINT 208LQFP
DSP56301PW80
DSP56301PW80
NXP Semiconductors
IC DSP 24BIT 80MHZ 208-LQFP
DSP56303AG100
DSP56303AG100
Freescale Semiconductor
DSP, 24-EXT BIT, 100MHZ, CMOS, P
DSPB56725AF Compare Parts
  • DSPB56725AF vs DSPD56366PV120
  • DSPB56725AF vs DSPC56371AF180
  • DSPB56725AF vs DSPC56371AF150
  • DSPB56725AF vs DSPC56367PV150
  • DSPB56725AF vs DSPB56725CAF
  • DSPB56725AF vs DSPB56724AG
  • DSPB56725AF vs DSPB56721CAF
  • DSPB56725AF vs DSPB56721AG
  • DSPB56725AF vs DSPB56721AF
  • DSPB56725AF vs DSPB56720CAG
  • DSPB56725AF vs DSPB56720AG
  • DSPB56725AF vs DSPB56374AFC
  • DSPB56725AF vs DSPB56374AFC
  • DSPB56725AF vs DSPB56374AF
  • DSPB56725AF vs DSPB56374AF
  • DSPB56725AF vs DSPB56374AEC
  • DSPB56725AF vs DSPB56374AE
  • DSPB56725AF vs DSPB56374AE
  • DSPB56725AF vs DSPB56371AF180
  • DSPB56725AF vs DSPB56371AF150
  • DSPB56725AF vs DSPB56371AF150
  • DSPB56725AF vs DSPB56367PV150
  • DSPB56725AF vs DSPB56367AG150
  • DSPB56725AF vs DSPB56366PV120
  • DSPB56725AF vs DSPB56366AG120
  • DSPB56725AF vs DSPB56364FU100
  • DSPB56725AF vs DSPB56364AF100
  • DSPB56725AF vs DSPB56362PV120
  • DSPB56725AF vs DSPB56362PV100
  • DSPB56725AF vs DSPB56362AG120
  • DSPB56725AF vs DSPA56720AG
  • DSPB56725AF vs DSPA56371AF180
  • DSPB56725AF vs DSPA56371AF150
  • DSPB56725AF vs DSPA56370AF
  • DSPB56725AF vs DSP56F802TA80
  • DSPB56725AF vs DSP56F801FA60E
  • DSPB56725AF vs DSP56854FGE
  • DSPB56725AF vs DSP56321VL275
  • DSPB56725AF vs DSP56321VL240
  • DSPB56725AF vs DSP56321VL240
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Jérôme Gagnon
    France
    5 stars
    2026-05-09 15:13
    Ok, pas de problèmes
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.
    Jacek Szymczak
    Poland
    5 stars
    2026-05-07 01:17
    FAST SMOOTHLY WITHOUT PROBLEMS
    _______________________________________________________________________________
    GOOD SELLER 100%. SHOPPING OK.