DSPB56725AF
DSPB56725AF
Not For New Designs
Description:  DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
DSPB56725AF vs DSPB56374AFC
Series
DSP56K/Symphony
DSP56K/Symphony
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
250MHz
150MHz
Non-Volatile Memory
External
ROM (84kB)
On-Chip RAM
112kB
54kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.20V
1.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
80-LQFP
Supplier Device Package
80-LQFP (14x14)
80-LQFP (14x14)