Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSPB56725AF
DSPB56725AF
Not For New Designs
Embedded - DSP (Digital Signal Processors)
Description:
DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56725AF vs DSPA56370AF
Part No
DSPB56725AF
DSPA56370AF
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
DSP56K/Symphony
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Type
Audio Processor
-
Interface
Host Interface, I2C, SAI, SPI
-
Clock Rate
250MHz
-
Non-Volatile Memory
External
-
On-Chip RAM
112kB
-
Voltage - I/O
3.30V
-
Voltage - Core
1.20V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
80-QFP
-
Supplier Device Package
80-LQFP (14x14)
-