DSPB56725AF
DSPB56725AF
Not For New Designs
Description:  DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:  NXP Semiconductors
Datasheet:   DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
DSPB56725AF vs DSPB56725CAF
Series
DSP56K/Symphony
DSP56K/Symphony
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
250MHz
200MHz
Non-Volatile Memory
External
External
On-Chip RAM
112kB
112kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.20V
1.00V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
80-QFP
Supplier Device Package
80-LQFP (14x14)
80-LQFP (14x14)