Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSPB56725AF
DSPB56725AF
Not For New Designs
Embedded - DSP (Digital Signal Processors)
Description:
DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56725AF vs DSP56F802TA80
Part No
DSPB56725AF
DSP56F802TA80
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Motorola
Series
DSP56K/Symphony
56F8002
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Type
Audio Processor
Digital Signal Controllers
Interface
Host Interface, I2C, SAI, SPI
ADC, GPIO, PWM, SCI
Clock Rate
250MHz
80MHz
Non-Volatile Memory
External
FLASH (24kB)
On-Chip RAM
112kB
4kB
Voltage - I/O
3.30V
3.3V, 5V
Voltage - Core
1.20V
3.3V, 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-QFP
32-LQFP
Supplier Device Package
80-LQFP (14x14)
32-LQFP (7x7)