DSP56303AG100
DSP56303AG100
Active
Description:  DSP, 24-EXT BIT, 100MHZ, CMOS, P
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 43420
DSP56303AG100 Specification
Specification
Part No
DSP56303AG100
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Freescale Semiconductor
Series
DSP563xx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fixed Point
Interface
Host Interface, SSI, SCI
Clock Rate
100MHz
Non-Volatile Memory
ROM (576B)
On-Chip RAM
24kB
Voltage - I/O
3.30V
Voltage - Core
3.30V
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
DSP56303AG100 PDF Datasheet
DSP56303AG100 Related Parts
DSP320C10-25/L
DSP320C10-25/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25/P
DSP320C10-25/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10-25I/D
DSP320C10-25I/D
Microchip Technology
MIXED SIGNAL PROCESSOR, 16-BIT S
DSP320C10/L
DSP320C10/L
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP320C10/P
DSP320C10/P
Microchip Technology
DSPIC DIGITAL SIGNAL PROCESSOR
DSP56004FJ66
DSP56004FJ66
Freescale Semiconductor
DIGITAL SIGNAL PROCESSOR, 24-BIT
DSP56301AG100
DSP56301AG100
NXP Semiconductors
IC DSP 24BIT 100MHZ GP 208-LQFP
DSP56301AG80
DSP56301AG80
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301AG80B1
DSP56301AG80B1
NXP Semiconductors
IC DSP 24BIT 80MHZ GP 208-LQFP
DSP56301PW100
DSP56301PW100
NXP Semiconductors
IC DSP 24BIT FIXED-POINT 208LQFP
DSP56301PW80
DSP56301PW80
NXP Semiconductors
IC DSP 24BIT 80MHZ 208-LQFP
DSP56303AG100B1
DSP56303AG100B1
NXP Semiconductors
IC DSP 24BIT 100MHZ 144-LQFP
DSP56303AG100 Description
Introduction to NXP Semiconductors DSP56303AG100

The NXP Semiconductors DSP56303AG100 is a high-performance digital signal processor (DSP) designed for a variety of audio and telecommunications applications. This device is part of the DSP56300 family, known for its efficient processing capabilities and advanced architecture, making it suitable for complex signal processing tasks such as audio encoding/decoding, filtering, and real-time signal manipulation. The DSP56303AG100 is particularly valued in applications requiring high computational power with low power consumption.

Key Specifications

- Architecture: The DSP56303AG100 features a 24-bit fixed-point architecture that allows for precise calculations essential in digital signal processing. This architecture supports efficient data handling and manipulation, making it ideal for audio applications.

- Clock Speed: The processor operates at a maximum clock frequency of 100 MHz, enabling it to perform a substantial number of instructions per second. This high clock speed is crucial for real-time processing demands in various applications.

- Instruction Set: The DSP56303 utilizes a rich instruction set optimized for signal processing tasks. It includes specialized instructions for multiply-accumulate (MAC) operations, which are essential in filtering and other mathematical computations prevalent in DSP applications.

- Memory: The device has an integrated memory architecture that includes:
- 2 KB of on-chip RAM for data storage.
- 4 KB of on-chip ROM for program storage.
- Support for external memory interfaces, allowing designers to connect additional RAM or ROM as needed.

- Input/Output Interfaces: The DSP56303AG100 provides multiple I/O options, including:
- Serial ports (SPI and I²C) for communication with external devices.
- Parallel I/O ports that facilitate interfacing with sensors, actuators, or other peripherals.

- Audio Processing Capabilities: This DSP is specifically optimized for audio processing applications, supporting various audio formats and standards. It can handle tasks such as audio filtering, mixing, and effects processing efficiently.

- Power Consumption: Designed with energy efficiency in mind, the DSP56303 operates at low power levels while maintaining high performance. This makes it suitable for battery-operated devices as well as systems where thermal management is critical.

- Package Type: The DSP56303AG100 comes in a 64-pin TQFP (Thin Quad Flat Package), which allows for easy integration into compact designs while providing sufficient pin count to support its features.

Application Areas

The NXP Semiconductors DSP56303AG100 is versatile and finds application across multiple domains:

- Audio Processing Systems: Ideal for use in digital audio effects processors, mixers, and synthesizers where real-time processing is essential.

- Telecommunications Equipment: Suitable for voice coding/decoding and other signal processing tasks in telecommunication systems.

- Consumer Electronics: Used in devices such as home theater systems, soundbars, and portable audio players that require advanced audio manipulation capabilities.

- Industrial Applications: Employed in industrial control systems where real-time data processing and control are necessary.

Development Ecosystem

NXP Semiconductors provides a comprehensive development ecosystem around the DSP56303AG100. This includes evaluation boards that allow engineers to prototype their designs quickly. Additionally, software development kits (SDKs) and libraries are available to facilitate programming and implementation of complex algorithms tailored to specific applications. Extensive documentation is provided to assist developers in understanding the architecture and optimizing their designs effectively.

Conclusion

The NXP Semiconductors DSP56303AG100 stands out as a robust digital signal processor tailored for demanding audio and telecommunications applications. Its combination of high performance, low power consumption, and specialized instruction set makes it an excellent choice for engineers looking to implement sophisticated signal processing solutions. With strong support from NXP’s development resources, the DSP56303AG100 is well-equipped to meet the challenges of modern electronic design while ensuring reliability and efficiency across various industries.
DSP56303AG100 Compare Parts
  • DSP56303AG100 vs DSPD56366PV120
  • DSP56303AG100 vs DSPC56371AF180
  • DSP56303AG100 vs DSPC56371AF150
  • DSP56303AG100 vs DSPC56367PV150
  • DSP56303AG100 vs DSPB56725CAF
  • DSP56303AG100 vs DSPB56725AF
  • DSP56303AG100 vs DSPB56724AG
  • DSP56303AG100 vs DSPB56721CAF
  • DSP56303AG100 vs DSPB56721AG
  • DSP56303AG100 vs DSPB56721AF
  • DSP56303AG100 vs DSPB56720CAG
  • DSP56303AG100 vs DSPB56720AG
  • DSP56303AG100 vs DSPB56374AFC
  • DSP56303AG100 vs DSPB56374AFC
  • DSP56303AG100 vs DSPB56374AF
  • DSP56303AG100 vs DSPB56374AF
  • DSP56303AG100 vs DSPB56374AEC
  • DSP56303AG100 vs DSPB56374AE
  • DSP56303AG100 vs DSPB56374AE
  • DSP56303AG100 vs DSPB56371AF180
  • DSP56303AG100 vs DSPB56371AF150
  • DSP56303AG100 vs DSPB56371AF150
  • DSP56303AG100 vs DSPB56367PV150
  • DSP56303AG100 vs DSPB56367AG150
  • DSP56303AG100 vs DSPB56366PV120
  • DSP56303AG100 vs DSPB56366AG120
  • DSP56303AG100 vs DSPB56364FU100
  • DSP56303AG100 vs DSPB56364AF100
  • DSP56303AG100 vs DSPB56362PV120
  • DSP56303AG100 vs DSPB56362PV100
  • DSP56303AG100 vs DSPB56362AG120
  • DSP56303AG100 vs DSPA56720AG
  • DSP56303AG100 vs DSPA56371AF180
  • DSP56303AG100 vs DSPA56371AF150
  • DSP56303AG100 vs DSPA56370AF
  • DSP56303AG100 vs DSP56F802TA80
  • DSP56303AG100 vs DSP56F801FA60E
  • DSP56303AG100 vs DSP56854FGE
  • DSP56303AG100 vs DSP56321VL275
  • DSP56303AG100 vs DSP56321VL240
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Anaëlle Lemoine
    France
    5 stars
    2026-05-09 14:50
    Very good product
    Laura Ferraro
    Italy
    5 stars
    2026-05-08 07:39
    Quick shipment.
    Product complies with the description.
    Good seller.
    Thank you
    Jairo
    Brazil
    5 stars
    2026-05-08 01:55
    Otimo, tudo certo rewarding all
    Thomas Schwarz
    Germany
    5 stars
    2026-05-08 00:41
    Good Goods, good price. Delivered quickly.
    Jacek Szymczak
    Poland
    5 stars
    2026-05-07 01:17
    FAST SMOOTHLY WITHOUT PROBLEMS
    _______________________________________________________________________________
    GOOD SELLER 100%. SHOPPING OK.
    Vinícius Pereira
    Brazil
    5 stars
    2026-05-06 01:02
    Got everything right .. Thiago of Maceió-Al