Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - DSP (Digital Signal Processors)
/ NXP Semiconductors DSPB56725AF
DSPB56725AF
Not For New Designs
Embedded - DSP (Digital Signal Processors)
Description:
DSP 24BIT AUD 250MHZ 80-LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
DSPB56725AF Datasheet
History Price: $24.47000
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DSPB56725AF vs DSPC56371AF180
Part No
DSPB56725AF
DSPC56371AF180
Category
Embedded - DSP (Digital Signal Processors)
Embedded - DSP (Digital Signal Processors)
Manufacturer
NXP Semiconductors
Freescale Semiconductor
Series
DSP56K/Symphony
DSP563xx
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Type
Audio Processor
Audio Processor
Interface
Host Interface, I2C, SAI, SPI
Host Interface, I2C, SAI, SPI
Clock Rate
250MHz
180MHz
Non-Volatile Memory
External
ROM (384kB)
On-Chip RAM
112kB
264kB
Voltage - I/O
3.30V
3.30V
Voltage - Core
1.20V
1.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Audio Processor
Mounting Type
Surface Mount
Host Interface, I2C, SAI, SPI
Package / Case
80-QFP
80-LQFP
Supplier Device Package
80-LQFP (14x14)
80-LQFP (14x14)