AT94K40AL-25BQU
AT94K40AL-25BQU
Active
Description:  IC FPSLIC 40K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: $40.41000
In Stock: 23400
AT94K40AL-25BQU Specification
Specification
Part No
AT94K40AL-25BQU
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
18 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
18kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
2304
FPGA Gates
40K
FPGA Registers
2862
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K40AL-25BQU PDF Datasheet
AT94K40AL-25BQU Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K40AL-25BQU Compare Parts
  • AT94K40AL-25BQU vs AT94S40AL-25DGI
  • AT94K40AL-25BQU vs AT94S40AL-25DGC
  • AT94K40AL-25BQU vs AT94S40AL-25BQI
  • AT94K40AL-25BQU vs AT94S40AL-25BQC
  • AT94K40AL-25BQU vs AT94S10AL-25DGI
  • AT94K40AL-25BQU vs AT94S10AL-25DGC
  • AT94K40AL-25BQU vs AT94S10AL-25BQU
  • AT94K40AL-25BQU vs AT94S10AL-25BQI
  • AT94K40AL-25BQU vs AT94S10AL-25BQC
  • AT94K40AL-25BQU vs AT94S05AL-25DGI
  • AT94K40AL-25BQU vs AT94S05AL-25DGC
  • AT94K40AL-25BQU vs AT94S05AL-25BQU
  • AT94K40AL-25BQU vs AT94K40AL-25DQU
  • AT94K40AL-25BQU vs AT94K40AL-25DQU
  • AT94K40AL-25BQU vs AT94K40AL-25DQI
  • AT94K40AL-25BQU vs AT94K40AL-25DQC
  • AT94K40AL-25BQU vs AT94K40AL-25BQI
  • AT94K40AL-25BQU vs AT94K40AL-25BQC
  • AT94K40AL-25BQU vs AT94K10AL-25DQU
  • AT94K40AL-25BQU vs AT94K10AL-25DQU
  • AT94K40AL-25BQU vs AT94K10AL-25DQI
  • AT94K40AL-25BQU vs AT94K10AL-25DQC
  • AT94K40AL-25BQU vs AT94K10AL-25BQU
  • AT94K40AL-25BQU vs AT94K10AL-25BQI
  • AT94K40AL-25BQU vs AT94K10AL-25BQC
  • AT94K40AL-25BQU vs AT94K10AL-25AQI
  • AT94K40AL-25BQU vs AT94K10AL-25AQC
  • AT94K40AL-25BQU vs AT94K10AL-25AJI
  • AT94K40AL-25BQU vs AT94K10AL-25AJC
  • AT94K40AL-25BQU vs AT94K05AL-25DQI
  • AT94K40AL-25BQU vs AT94K05AL-25DQC
  • AT94K40AL-25BQU vs AT94K05AL-25BQU
  • AT94K40AL-25BQU vs AT94K05AL-25BQI
  • AT94K40AL-25BQU vs AT94K05AL-25BQC
  • AT94K40AL-25BQU vs AT94K05AL-25AQU
  • AT94K40AL-25BQU vs AT94K05AL-25AQI
  • AT94K40AL-25BQU vs AT94K05AL-25AQC
  • AT94K40AL-25BQU vs AT94K05AL-25AJI
  • AT94K40AL-25BQU vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!