AT94K40AL-25BQC
AT94K40AL-25BQC
Obsolete
Description:  IC FPSLIC 40K GATE 25MHZ 144LQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 11200
AT94K40AL-25BQC Specification
Specification
Part No
AT94K40AL-25BQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Series
FPSLIC
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
8-Bit AVR
Speed
18 MHz
Interface
I2C, UART
Program SRAM Bytes
20K-32K
FPGA SRAM
18kb
EEPROM Size
-
Data SRAM Bytes
4K ~ 16K
FPGA Core Cells
2304
FPGA Gates
40K
FPGA Registers
2862
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
AT94K40AL-25BQC PDF Datasheet
AT94K40AL-25BQC Related Parts
AT94K05AL-25AJC
AT94K05AL-25AJC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AJI
AT94K05AL-25AJI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 84PLCC
AT94K05AL-25AQC
AT94K05AL-25AQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQI
AT94K05AL-25AQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100TQFP
AT94K05AL-25AQU
AT94K05AL-25AQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 100-TQFP
AT94K05AL-25BQC
AT94K05AL-25BQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQI
AT94K05AL-25BQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25BQU
AT94K05AL-25BQU
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
AT94K05AL-25DQC
AT94K05AL-25DQC
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K05AL-25DQI
AT94K05AL-25DQI
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 208QFP
AT94K10AL-25AJC
AT94K10AL-25AJC
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K10AL-25AJI
AT94K10AL-25AJI
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 84PLCC
AT94K40AL-25BQC Description

## Overview of Microchip Technology AT94K40AL-25BQC

The AT94K40AL-25BQC is a member of Microchip Technology’s AT94K family of programmable logic devices, specifically designed to offer high-performance functionality in complex digital systems. This device combines an FPGA (Field-Programmable Gate Array) and a microcontroller into a single, highly integrated solution, providing both flexibility and high efficiency for various embedded systems.

## Key Features

* High Integration: The AT94K40AL-25BQC integrates a 40K gate FPGA with a 32-bit microcontroller, offering both reprogrammable logic and embedded processing capabilities in one package. This allows users to implement complex digital systems and control algorithms in a single device.

* Configurable Logic Blocks: The FPGA portion of the AT94K40AL-25BQC features configurable logic blocks (CLBs) that can be customized to meet specific needs. The logic blocks allow users to define complex functions and connect them in a manner suitable for their applications.

* Embedded Flash Memory: The device includes embedded flash memory, allowing for non-volatile storage of configuration data and program code, making it suitable for systems that need to retain data even when powered off.

* Advanced I/O Capabilities: It features a wide range of input/output interfaces, supporting high-speed communication and interaction with other components. These include general-purpose I/O pins, differential I/O, and more, which are essential for modern digital systems.

* Integrated Microcontroller: The embedded 32-bit microcontroller provides on-chip processing capabilities, enabling the AT94K40AL-25BQC to handle not only the logic design but also software functions, thus reducing the need for additional external microcontrollers.

* Low Power Consumption: Designed for low power consumption, the AT94K40AL-25BQC is suitable for battery-powered or energy-efficient applications, offering optimized performance without excessive power draw.

## Electrical Specifications

* Logic Elements: 40,000 gates
* Operating Voltage: 3.3 V ± 10%
* Input/Output Voltage: 3.3 V or 2.5 V (depending on configuration)
* Clock Speed: Maximum clock speed of 200 MHz for FPGA logic operations
* Package Type: 100-pin TQFP (Thin Quad Flat Package)
* Flash Memory: 512 KB of embedded flash memory for configuration and storage
* RAM: 16 KB of embedded SRAM for temporary data storage during processing

## Performance Specifications

* Logic Density: The FPGA portion of the AT94K40AL-25BQC supports 40,000 gates, enabling it to handle moderately complex designs such as custom data processing algorithms, communication interfaces, and signal processing operations.

* Microcontroller Performance: The embedded 32-bit microcontroller provides substantial computational power for handling control tasks, interfacing with sensors, actuators, or other embedded devices.

* I/O Pin Count: The AT94K40AL-25BQC includes up to 64 general-purpose I/O pins, which are highly configurable to perform a variety of functions such as GPIO, communication protocols (SPI, UART, I2C), and analog-to-digital conversion (ADC).

* Clock Speed: The device is capable of operating at clock speeds up to 200 MHz, ensuring fast response times and processing for both the FPGA and microcontroller subsystems.

## Applications

* Embedded Systems: The AT94K40AL-25BQC is ideal for embedded systems that require both programmable logic and processing power, such as consumer electronics, industrial controllers, and automation systems.

* Signal Processing: It is well-suited for applications in digital signal processing (DSP), where real-time data manipulation and transformation are required. The FPGA logic is highly flexible and can be used to accelerate signal processing tasks.

* Communications: The device’s advanced I/O and logic capabilities make it perfect for use in communication systems, including wireless and wired communication protocols where high-speed data processing is critical.

* Test and Measurement: Its versatility in logic configuration and integrated processing makes it suitable for instrumentation and testing equipment, where customized logic and processing are needed.

* Consumer Electronics: The device is suitable for applications in audio/video processing, user interface control, and other consumer product designs that benefit from both programmable logic and embedded software.

## Package and Form Factor

* Package Type: 100-pin TQFP (Thin Quad Flat Package)
* Package Dimensions: 14 mm x 14 mm, offering a compact form factor for integration into space-constrained designs.
* Thermal Resistance: The package is designed to efficiently dissipate heat, which is critical in high-performance systems where thermal management is essential.

## Temperature Range

* Operating Temperature: -40°C to +85°C
* Storage Temperature: -65°C to +150°C

## Conclusion

The AT94K40AL-25BQC from Microchip Technology is a highly integrated device that combines the flexibility of an FPGA with the processing power of a 32-bit microcontroller, making it an ideal choice for complex embedded systems requiring both reconfigurable logic and embedded software control. With its low power consumption, advanced I/O capabilities, and substantial performance, it provides a versatile solution for a broad range of applications, from communications to signal processing and consumer electronics.
AT94K40AL-25BQC Compare Parts
  • AT94K40AL-25BQC vs AT94S40AL-25DGI
  • AT94K40AL-25BQC vs AT94S40AL-25DGC
  • AT94K40AL-25BQC vs AT94S40AL-25BQI
  • AT94K40AL-25BQC vs AT94S40AL-25BQC
  • AT94K40AL-25BQC vs AT94S10AL-25DGI
  • AT94K40AL-25BQC vs AT94S10AL-25DGC
  • AT94K40AL-25BQC vs AT94S10AL-25BQU
  • AT94K40AL-25BQC vs AT94S10AL-25BQI
  • AT94K40AL-25BQC vs AT94S10AL-25BQC
  • AT94K40AL-25BQC vs AT94S05AL-25DGI
  • AT94K40AL-25BQC vs AT94S05AL-25DGC
  • AT94K40AL-25BQC vs AT94S05AL-25BQU
  • AT94K40AL-25BQC vs AT94K40AL-25DQU
  • AT94K40AL-25BQC vs AT94K40AL-25DQU
  • AT94K40AL-25BQC vs AT94K40AL-25DQI
  • AT94K40AL-25BQC vs AT94K40AL-25DQC
  • AT94K40AL-25BQC vs AT94K40AL-25BQU
  • AT94K40AL-25BQC vs AT94K40AL-25BQI
  • AT94K40AL-25BQC vs AT94K10AL-25DQU
  • AT94K40AL-25BQC vs AT94K10AL-25DQU
  • AT94K40AL-25BQC vs AT94K10AL-25DQI
  • AT94K40AL-25BQC vs AT94K10AL-25DQC
  • AT94K40AL-25BQC vs AT94K10AL-25BQU
  • AT94K40AL-25BQC vs AT94K10AL-25BQI
  • AT94K40AL-25BQC vs AT94K10AL-25BQC
  • AT94K40AL-25BQC vs AT94K10AL-25AQI
  • AT94K40AL-25BQC vs AT94K10AL-25AQC
  • AT94K40AL-25BQC vs AT94K10AL-25AJI
  • AT94K40AL-25BQC vs AT94K10AL-25AJC
  • AT94K40AL-25BQC vs AT94K05AL-25DQI
  • AT94K40AL-25BQC vs AT94K05AL-25DQC
  • AT94K40AL-25BQC vs AT94K05AL-25BQU
  • AT94K40AL-25BQC vs AT94K05AL-25BQI
  • AT94K40AL-25BQC vs AT94K05AL-25BQC
  • AT94K40AL-25BQC vs AT94K05AL-25AQU
  • AT94K40AL-25BQC vs AT94K05AL-25AQI
  • AT94K40AL-25BQC vs AT94K05AL-25AQC
  • AT94K40AL-25BQC vs AT94K05AL-25AJI
  • AT94K40AL-25BQC vs AT94K05AL-25AJC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!