Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Microchip Technology AT94K05AL-25BQC
AT94K05AL-25BQC
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC FPSLIC 5K GATE 25MHZ 144LQFP
Manufacturer:
Microchip Technology
Datasheet:
AT94K05AL-25BQC Datasheet
History Price: Obsolete
In Stock: 46340
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AT94K05AL-25BQC vs AT94K05AL-25AQC
Part No
AT94K05AL-25BQC
AT94K05AL-25AQC
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Microchip Technology
Microchip Technology
Series
FPSLIC
FPSLIC
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
25 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
4K-16K
4K-16K
FPGA SRAM
2kb
2kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
256
256
FPGA Gates
5K
5K
FPGA Registers
436
436
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
144-LQFP
100-TQFP
Supplier Device Package
144-LQFP (20x20)
100-TQFP (14x14)