AT94K05AL-25AJC
AT94K05AL-25AJC
Obsolete
Description:  IC FPSLIC 5K GATE 25MHZ 84PLCC
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 8100
AT94K05AL-25AJC vs AT94K40AL-25BQU
Series
FPSLIC
FPSLIC
Packaging
Tube
Tray
Status
Obsolete
Active
Core Type
8-Bit AVR
8-Bit AVR
Speed
25 MHz
18 MHz
Interface
I2C, UART
I2C, UART
Program SRAM Bytes
4K-16K
20K-32K
FPGA SRAM
2kb
18kb
EEPROM Size
-
-
Data SRAM Bytes
4K ~ 16K
4K ~ 16K
FPGA Core Cells
256
2304
FPGA Gates
5K
40K
FPGA Registers
436
2862
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
84-LCC (J-Lead)
144-LQFP
Supplier Device Package
84-PLCC (29.31x29.31)
144-LQFP (20x20)