☰
MT3338V
MT3338V
Active
Description:  MediaTek MT3338V
Manufacturer:  MediaTek
Datasheet:   MT3338V Datasheet
History Price: $0
In Stock: 31990
MT3338V Specification
Specification
Part No
MT3338V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3338
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3338V Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3338V Description
Product Overview
The MediaTek MT3338V is a highly integrated, low-power Global Navigation Satellite System (GNSS) module designed for precise positioning and navigation applications. It supports multiple satellite constellations, including GPS, GLONASS, and BeiDou, enabling robust and accurate location tracking worldwide. The MT3338V is engineered to offer fast time-to-first-fix (TTFF), low power consumption, and enhanced sensitivity, making it ideal for use in consumer electronics, automotive navigation, wearable devices, and Internet of Things (IoT) applications where reliable and efficient GNSS functionality is critical.

This module integrates a powerful baseband processor, radio frequency front end, and sophisticated algorithms for signal acquisition, tracking, and navigation data processing. MediaTek’s expertise in GNSS technology ensures that the MT3338V can maintain stable positioning performance even in challenging environments such as urban canyons or under dense foliage.

Key Features

* Supported GNSS Systems: GPS, GLONASS, BeiDou
* Receiver Type: Multi-constellation, multi-frequency GNSS receiver
* Package Type: Compact LGA module designed for surface mounting
* Operating Voltage: 2.7 V to 3.6 V
* Low Power Consumption: Optimized for battery-powered devices with multiple power-saving modes
* High Sensitivity:

* Tracking sensitivity typically around -165 dBm
* Acquisition sensitivity typically around -148 dBm
* Fast Time-To-First-Fix (TTFF):

* Cold start < 35 seconds
* Warm start < 30 seconds
* Hot start < 1 second
* Position Accuracy: Approximately 2.5 meters CEP (Circular Error Probable) under open sky conditions
* Interface Options: UART, I2C, and SPI for flexible connectivity with host processors
* Assisted-GPS (A-GPS) Support: Enhances TTFF by utilizing external assistance data
* Built-in Anti-Jamming and Multipath Mitigation: Improves signal reliability and accuracy in complex RF environments
* Onboard Real-Time Clock (RTC): Supports low power timekeeping for quick wake-up and TTFF improvements
* Support for Dead Reckoning: Integration with inertial sensors for improved navigation in GNSS-denied environments (implementation dependent on system design)
* Firmware Upgradeable: Supports over-the-air firmware updates for feature enhancement and bug fixes

Electrical Specifications

* Supply Voltage: 2.7 V to 3.6 V (typical 3.0 V)
* Power Consumption:

* Acquisition mode: Approx. 26 mA typical
* Tracking mode: Approx. 16 mA typical
* Standby mode: Less than 1 mA
* Backup mode: <10 µA
* Operating Temperature Range: -40°C to +85°C
* Input/Output Voltage Levels: Compatible with 1.8 V and 3.3 V logic levels for host interface signals
* Crystal Frequency: Typically 26 MHz reference oscillator required (external crystal or crystal oscillator)

Physical and Mechanical Characteristics

* Module Dimensions: Approximately 10.1 mm x 9.7 mm x 2.5 mm, facilitating integration into compact devices
* Weight: Lightweight module suitable for mobile and portable applications
* Package Type: Land Grid Array (LGA) for reliable soldering and mechanical robustness
* ESD Protection: Integrated protection for RF and digital interfaces to enhance reliability

Functional Capabilities

* The MT3338V employs advanced acquisition and tracking algorithms to maintain lock on multiple satellite signals simultaneously, improving positioning accuracy and availability.
* Support for multi-constellation reception increases satellite visibility, reducing signal blockage issues in urban environments and enhancing location accuracy.
* The module’s integrated anti-jamming and multipath mitigation technologies allow it to filter out interference and reflected signals, improving the stability and precision of location outputs.
* The onboard RTC allows the device to maintain accurate time even during power-down states, accelerating the startup process when reactivated.
* The module supports multiple communication interfaces, enabling easy integration with various microcontrollers and processors across different platform architectures.
* Firmware upgradeability ensures long-term maintenance and adaptability, allowing developers to keep pace with evolving GNSS standards and performance improvements.

Applications

* Consumer Electronics: Smartphones, tablets, personal navigation devices, handheld GPS receivers
* Wearable Devices: Smartwatches, fitness trackers requiring accurate and low-power location tracking
* Automotive Navigation: In-dash navigation systems, telematics, and vehicle tracking solutions
* Internet of Things (IoT): Asset tracking, smart logistics, fleet management, and location-based services
* Drones and Robotics: Precise navigation and positioning for autonomous or remote-controlled vehicles
* Industrial Equipment: Location-aware machinery, field equipment tracking, and geofencing applications

Design Considerations

* The MT3338V requires a clean RF environment and careful PCB layout to optimize antenna performance and minimize interference.
* Power management strategies should leverage the module’s multiple low-power modes to extend battery life in portable applications.
* Integration with a high-quality GNSS antenna and proper impedance matching is critical for achieving optimal sensitivity and signal quality.
* The module supports external assistance data inputs to accelerate TTFF and improve performance in challenging environments, making it suitable for hybrid GNSS solutions.
* Designers must consider thermal management, especially in compact enclosures, to maintain stable operation across the specified temperature range.
* Host interface configuration and baud rates can be optimized to balance communication efficiency and system responsiveness.

Conclusion
The MediaTek MT3338V GNSS module delivers a comprehensive and flexible solution for high-precision, multi-constellation satellite positioning in a compact and energy-efficient package. Its robust design supports a broad spectrum of applications requiring reliable and accurate location data, from consumer wearables and automotive navigation to industrial IoT and robotics. With strong sensitivity, low power consumption, and fast startup times, the MT3338V enables enhanced user experiences and system performance in demanding environments. Its versatility, combined with advanced anti-jamming and multipath mitigation features, ensures dependable navigation solutions for modern location-aware devices.
MT3338V Compare Parts
  • MT3338V vs MT3351NA-BFAH
  • MT3338V vs MT3373CCCJ/B
  • MT3338V vs MT3328N-BVDL
  • MT3338V vs MT3303ACA/CQ
  • MT3338V vs MT3303ACV/C
  • MT3338V vs MT3301GN-A3
  • MT3338V vs MT3373CBCJ
  • MT3338V vs MT3360KOCG
  • MT3338V vs MT3360BICG
  • MT3338V vs MT3339AV/B
  • MT3338V vs MT3333AV/B
  • MT3338V vs MT3332IN/B
  • MT3338V vs MT3188DN/C
  • MT3338V vs MT3337V/B
  • MT3338V vs MT3336N/B
  • MT3338V vs MT3332N/B
  • MT3338V vs MT3328P/B
  • MT3338V vs MT3328N/B
  • MT3338V vs MT3326N/B
  • MT3338V vs MT3318T/A
  • MT3338V vs MT3188N/C
  • MT3338V vs MT3118N/A
  • MT3338V vs MT3117N/B
  • MT3338V vs MT3351NA
  • MT3338V vs MT3339AV
  • MT3338V vs MT3333AV
  • MT3338V vs MT3351A
  • MT3338V vs MT3339A
  • MT3338V vs MT3337V
  • MT3338V vs MT3336N
  • MT3338V vs MT3333A
  • MT3338V vs MT3332N
  • MT3338V vs MT3329T
  • MT3338V vs MT3328P
  • MT3338V vs MT3328N
  • MT3338V vs MT3326N
  • MT3338V vs MT331NA
  • MT3338V vs MT3318T
  • MT3338V vs MT3316T
  • MT3338V vs MT3301A
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.