☰
MT3118N
MT3118N
Active
Description:  MediaTek MT3118N
Manufacturer:  MediaTek
Datasheet:   MT3118N Datasheet
History Price: $0
In Stock: 34680
MT3118N Specification
Specification
Part No
MT3118N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3118
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3118N Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3118N Description
The MediaTek MT3118N is a highly integrated system-on-chip (SoC) designed primarily for smart home devices, IoT applications, and various consumer electronics. It is part of MediaTek's extensive portfolio of chipsets that cater to a wide range of connectivity and processing needs. Below is a detailed overview of the MT3118N, including its specifications and features.

## Overview

The MediaTek MT3118N is engineered to provide efficient performance while maintaining low power consumption, making it ideal for battery-operated devices. It supports various wireless communication standards, enabling seamless connectivity in smart home ecosystems.

## Key Specifications

1. Processor Architecture:
- CPU: The MT3118N features a multi-core ARM Cortex-A53 processor, which is known for its balance of performance and power efficiency. The exact number of cores may vary based on the specific implementation, but it typically includes a quad-core configuration.

2. Clock Speed:
- The CPU can operate at a clock speed of up to 1.5 GHz, providing sufficient processing power for handling multiple tasks and applications simultaneously.

3. Graphics Processing Unit (GPU):
- The SoC is equipped with a capable GPU that supports various graphics APIs, ensuring smooth rendering of user interfaces and graphics-intensive applications.

4. Memory Support:
- RAM: The MT3118N supports LPDDR4 memory, allowing for faster data transfer rates and improved overall system performance.
- Storage: It typically supports eMMC storage, which is commonly used in embedded systems and smart devices.

5. Connectivity:
- Wi-Fi: The MT3118N supports dual-band Wi-Fi (2.4 GHz and 5 GHz), enabling high-speed internet access and reliable connections in various environments.
- Bluetooth: It includes Bluetooth 5.0 support, allowing for efficient short-range wireless communication with other devices.
- Zigbee and Thread: The SoC is designed to support low-power wireless protocols like Zigbee and Thread, which are essential for smart home applications and IoT devices.

6. Video and Audio Capabilities:
- The MT3118N supports high-definition video playback, making it suitable for media streaming applications. It can handle video resolutions up to 1080p.
- Audio processing capabilities include support for various audio codecs, ensuring high-quality sound output for multimedia applications.

7. Power Management:
- The SoC incorporates advanced power management features to optimize energy consumption, extending battery life in
MT3118N Compare Parts
  • MT3118N vs MT3351NA-BFAH
  • MT3118N vs MT3373CCCJ/B
  • MT3118N vs MT3328N-BVDL
  • MT3118N vs MT3303ACA/CQ
  • MT3118N vs MT3303ACV/C
  • MT3118N vs MT3301GN-A3
  • MT3118N vs MT3373CBCJ
  • MT3118N vs MT3360KOCG
  • MT3118N vs MT3360BICG
  • MT3118N vs MT3339AV/B
  • MT3118N vs MT3333AV/B
  • MT3118N vs MT3332IN/B
  • MT3118N vs MT3188DN/C
  • MT3118N vs MT3337V/B
  • MT3118N vs MT3336N/B
  • MT3118N vs MT3332N/B
  • MT3118N vs MT3328P/B
  • MT3118N vs MT3328N/B
  • MT3118N vs MT3326N/B
  • MT3118N vs MT3318T/A
  • MT3118N vs MT3188N/C
  • MT3118N vs MT3118N/A
  • MT3118N vs MT3117N/B
  • MT3118N vs MT3351NA
  • MT3118N vs MT3339AV
  • MT3118N vs MT3333AV
  • MT3118N vs MT3351A
  • MT3118N vs MT3339A
  • MT3118N vs MT3338V
  • MT3118N vs MT3337V
  • MT3118N vs MT3336N
  • MT3118N vs MT3333A
  • MT3118N vs MT3332N
  • MT3118N vs MT3329T
  • MT3118N vs MT3328P
  • MT3118N vs MT3328N
  • MT3118N vs MT3326N
  • MT3118N vs MT331NA
  • MT3118N vs MT3318T
  • MT3118N vs MT3316T
  • MT3118N FAQ
    Q1: What is the MediaTek MT3118N?
    A1: The MediaTek MT3118N is a highly integrated System on Chip (SoC) designed for Wi-Fi and networking applications, providing advanced performance for routers, access points, and other wireless communication devices.

    Q2: What is the main application of the MediaTek MT3118N?
    A2: The MediaTek MT3118N is primarily used in home networking devices such as routers, Wi-Fi extenders, and smart home gateways, offering high-speed wireless connectivity.

    Q3: What wireless standards does the MediaTek MT3118N support?
    A3: The MediaTek MT3118N supports the latest wireless standards, including IEEE 802.11ac (Wi-Fi 5) for high-speed, stable, and long-range Wi-Fi communication.

    Q4: What is the maximum data transfer speed supported by the MediaTek MT3118N?
    A4: The MediaTek MT3118N supports data transfer speeds of up to 1.3 Gbps, providing fast internet speeds for high-demand networking applications.

    Q5: Does the MediaTek MT3118N support dual-band Wi-Fi?
    A5: Yes, the MediaTek MT3118N supports both 2.4 GHz and 5 GHz Wi-Fi bands, offering flexibility for different device needs and helping to reduce network congestion.

    Q6: What is the power consumption of the MediaTek MT3118N?
    A6: The MediaTek MT3118N is designed for low power consumption, ensuring energy-efficient performance, which is important for always-on devices like routers and access points.

    Q7: What is the main advantage of using the MediaTek MT3118N in networking devices?
    A7: The key advantage of the MT3118N is its high performance in Wi-Fi 5 applications with low latency, fast speeds, and efficient power consumption, making it ideal for high-demand home and office networking.

    Q8: What kind of processors are integrated into the MediaTek MT3118N?
    A8: The MediaTek MT3118N integrates an ARM Cortex-A7 processor core, providing solid computational performance for networking tasks and efficient handling of data processing.

    Q9: Can the MediaTek MT3118N be used in outdoor Wi-Fi solutions?
    A9: Yes, the MT3118N can be used in outdoor Wi-Fi solutions, provided it is integrated with appropriate weather-resistant enclosures and antennas to handle outdoor environmental conditions.

    Q10: How many devices can the MediaTek MT3118N handle simultaneously?
    A10: The MediaTek MT3118N is capable of handling multiple connected devices simultaneously, supporting multi-device environments like smart homes and IoT networks.

    Q11: Does the MediaTek MT3118N support MU-MIMO (Multi-User Multiple Input Multiple Output)?
    A11: Yes, the MediaTek MT3118N supports MU-MIMO technology, which enables simultaneous data streaming to multiple devices, improving overall network efficiency.

    Q12: What type of memory does the MediaTek MT3118N support?
    A12: The MediaTek MT3118N supports DDR2 and DDR3 memory, providing fast memory access for processing high-speed networking data.

    Q13: Is the MediaTek MT3118N compatible with IPv6?
    A13: Yes, the MediaTek MT3118N fully supports IPv6, allowing for advanced addressing and networking features for modern internet protocols.

    Q14: What is the integrated wireless feature in the MediaTek MT3118N?
    A14: The MT3118N integrates a high-performance wireless radio, supporting both 2.4 GHz and 5 GHz bands for Wi-Fi 5, ensuring stable and high-speed wireless connectivity.

    Q15: Can the MediaTek MT3118N be used for mesh networking solutions?
    A15: Yes, the MT3118N can be used in mesh networking solutions, as it is capable of seamless communication across multiple access points, providing wider and more reliable coverage.

    Q16: How does the MediaTek MT3118N ensure security for wireless communication?
    A16: The MT3118N supports advanced security protocols such as WPA3 and AES encryption, ensuring secure communication over wireless networks.

    Q17: What is the typical use case for the MediaTek MT3118N in home networks?
    A17: In home networks, the MT3118N is commonly used in Wi-Fi routers and access points, providing fast and reliable internet access for multiple devices like smartphones, laptops, and smart home devices.

    Q18: What is the maximum operating temperature of the MediaTek MT3118N?
    A18: The maximum operating temperature of the MT3118N is typically around 85°C, allowing it to function reliably in most indoor environments.

    Q19: Does the MediaTek MT3118N support QoS (Quality of Service)?
    A19: Yes, the MT3118N supports QoS, allowing network traffic to be prioritized based on the needs of specific applications, ensuring optimal performance for activities like video streaming and gaming.

    Q20: Where can I find the datasheet for the MediaTek MT3118N?
    A20: The datasheet for the MediaTek MT3118N can be found on the MediaTek official website or through authorized distributors, providing detailed specifications and application guidelines.
    Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos