☰
MT3328
MT3328
Active
Description:  MediaTek MT3328
Manufacturer:  MediaTek
Datasheet:   MT3328 Datasheet
History Price: $0
In Stock: 41710
MT3328 Specification
Specification
Part No
MT3328
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3328
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3328 Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3328 Description
The MediaTek MT3328 is a highly integrated GPS (Global Positioning System) receiver designed for a wide range of applications, including automotive navigation, personal navigation devices (PNDs), smartphones, and other portable devices. This chip is known for its high sensitivity, low power consumption, and robust performance in various environments, making it a popular choice among manufacturers looking to incorporate GPS functionality into their products.

## Overview

The MT3328 is part of MediaTek%27s family of GPS solutions and is designed to provide accurate positioning information with minimal power usage. It supports multiple satellite systems, including GPS, GLONASS, and QZSS, enhancing its performance in urban canyons and challenging environments where satellite visibility may be limited. The chip is optimized for fast time-to-first-fix (TTFF) and can maintain a reliable connection even in difficult conditions.

## Specifications

1. Type: GPS Receiver
2. Model Number: MT3328
3. Frequency Bands: The MT3328 operates on the L1 frequency band (1575.42 MHz), which is standard for GPS signals.
4. Sensitivity: The receiver boasts a high sensitivity of approximately -165 dBm, allowing it to acquire signals in challenging environments, such as urban areas with tall buildings or dense foliage.
5. Time to First Fix (TTFF): The MT3328 achieves a cold start TTFF of less than 35 seconds, while a warm start can be achieved in about 1 second, ensuring quick location acquisition.
6. Power Consumption: The chip is designed for low power consumption, typically consuming around 50 mA during active operation and less than 1 µA in sleep mode, making it suitable for battery-powered devices.
7. Operating Voltage: The MT3328 operates within a voltage range of 2.7V to 3.6V, allowing for compatibility with various power supply systems.
8. Interface: The receiver supports multiple interfaces, including UART (Universal Asynchronous Receiver-Transmitter) for communication with host devices, and I2C for additional peripheral connections.
9. Built-in Antenna: The MT3328 can be used with an external antenna or can be integrated with a built-in antenna, depending on the design requirements of the application.
10. Operating Temperature Range: The chip is designed to operate in a wide temperature range, typically from -40°C to +85°C, ensuring reliability in various environmental conditions.
11. Dimensions: The MT3328 is available in a compact package, typically in a 7mm x 7mm QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications.

## Features

- Multi-Constellation Support: The MT3328 supports GPS, GLONASS, and QZSS, providing enhanced positioning accuracy and reliability by utilizing signals from multiple satellite systems.
- High Sensitivity and Accuracy: With its high sensitivity and advanced algorithms, the MT3328 delivers accurate positioning even in challenging environments, improving user experience in navigation applications.
- Low Power Operation: The low power consumption of the MT3328 makes it ideal for portable devices, extending battery life and enabling longer usage times.
- Fast Acquisition Times: The chip%27s quick TTFF ensures that users can quickly obtain their location, which is critical for real-time navigation applications.
- Robust Performance: The MT3328 is designed to perform well in various conditions, including urban canyons, dense forests, and other challenging environments.

## Applications

The MediaTek MT3328 is suitable for a wide range of applications, including:

- Automotive Navigation: Used in car navigation systems to provide accurate positioning and routing information.
- Personal Navigation Devices (PNDs): Integrated into handheld devices for outdoor activities, hiking, and travel.
- Smartphones and Tablets: Employed in mobile devices to enable location-based services, mapping, and navigation applications.
- Wearable Devices: Utilized in fitness trackers and smartwatches to provide location tracking and navigation features.
- IoT Devices: Integrated into Internet of Things (IoT) applications for asset tracking, fleet management, and other location-based services.

## Conclusion

In summary, the MediaTek MT3328 is a versatile and efficient GPS receiver that offers high sensitivity, low power consumption, and robust performance across various applications. Its ability to support multiple satellite systems and quick acquisition times makes it an excellent choice for manufacturers looking to integrate GPS functionality into their products. Whether in automotive navigation, personal devices, or IoT applications, the MT3328 provides reliable and accurate positioning information, enhancing the overall user experience.
MT3328 Compare Parts
  • MT3328 vs MT3351NA-BFAH
  • MT3328 vs MT3373CCCJ/B
  • MT3328 vs MT3328N-BVDL
  • MT3328 vs MT3303ACA/CQ
  • MT3328 vs MT3303ACV/C
  • MT3328 vs MT3301GN-A3
  • MT3328 vs MT3373CBCJ
  • MT3328 vs MT3360KOCG
  • MT3328 vs MT3360BICG
  • MT3328 vs MT3339AV/B
  • MT3328 vs MT3333AV/B
  • MT3328 vs MT3332IN/B
  • MT3328 vs MT3188DN/C
  • MT3328 vs MT3337V/B
  • MT3328 vs MT3336N/B
  • MT3328 vs MT3332N/B
  • MT3328 vs MT3328P/B
  • MT3328 vs MT3328N/B
  • MT3328 vs MT3326N/B
  • MT3328 vs MT3318T/A
  • MT3328 vs MT3188N/C
  • MT3328 vs MT3118N/A
  • MT3328 vs MT3117N/B
  • MT3328 vs MT3351NA
  • MT3328 vs MT3339AV
  • MT3328 vs MT3333AV
  • MT3328 vs MT3351A
  • MT3328 vs MT3339A
  • MT3328 vs MT3338V
  • MT3328 vs MT3337V
  • MT3328 vs MT3336N
  • MT3328 vs MT3333A
  • MT3328 vs MT3332N
  • MT3328 vs MT3329T
  • MT3328 vs MT3328P
  • MT3328 vs MT3328N
  • MT3328 vs MT3326N
  • MT3328 vs MT331NA
  • MT3328 vs MT3318T
  • MT3328 vs MT3316T
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos