☰
MT3336
MT3336
Active
Description:  MediaTek MT3336
Manufacturer:  MediaTek
Datasheet:   MT3336 Datasheet
History Price: $0
In Stock: 32570
MT3336 Specification
Specification
Part No
MT3336
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3336
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3336 Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3336 Description
The MediaTek MT3336 is a highly integrated GPS (Global Positioning System) receiver designed for a wide range of applications, including automotive navigation, personal tracking devices, and various consumer electronics. This chip is known for its low power consumption, high sensitivity, and fast time-to-first-fix (TTFF), making it an ideal choice for portable and battery-operated devices. Below is a detailed overview of its specifications, features, and applications.

## Overview

The MT3336 is a single-chip GPS solution that integrates all necessary components for GPS functionality, including the RF front-end, baseband processor, and digital signal processing (DSP) capabilities. It is designed to provide accurate positioning information while minimizing power consumption, which is crucial for mobile applications.

## Key Specifications

1. Frequency:
- The MT3336 operates on the L1 frequency band (1575.42 MHz), which is the standard frequency used by GPS satellites.

2. Sensitivity:
- The receiver boasts a high sensitivity of approximately -165 dBm in tracking mode, allowing it to maintain a lock on GPS signals even in challenging environments, such as urban canyons or dense foliage.

3. Time to First Fix (TTFF):
- The MT3336 achieves a fast TTFF of less than 1 second under open sky conditions, significantly improving the user experience in applications requiring quick location acquisition.

4. Power Consumption:
- The chip is designed for low power consumption, typically consuming around 20 mA during tracking mode and as low as 1 µA in sleep mode. This efficiency is essential for battery-powered devices.

5. Operating Voltage:
- The MT3336 operates within a voltage range of 2.7V to 3.6V, making it compatible with a variety of power supply configurations.

6. Interface:
- The receiver supports multiple communication interfaces, including UART (Universal Asynchronous Receiver-Transmitter) and I2C (Inter-Integrated Circuit), facilitating easy integration with microcontrollers and other devices.

7. Positioning Accuracy:
- The MT3336 provides positioning accuracy of up to 2.5 meters under ideal conditions, making it suitable for applications that require precise location data.

8. Cold Start:
- The chip can achieve a cold start (initial fix without prior satellite information) in approximately 30 seconds, which is competitive for GPS receivers in its class.

9. Built-in Antenna:
- The MT3336 can be paired with an external antenna, but it also supports integrated antenna designs, simplifying the overall system design.

## Features

- Multi-Constellation Support: The MT3336 is capable of receiving signals from multiple GNSS (Global Navigation Satellite System) constellations, including GPS, GLONASS, and QZSS, enhancing its positioning capabilities and reliability.
- Advanced Power Management: The chip includes features for advanced power management, allowing it to enter low-power modes when not actively tracking, which extends battery life in portable devices.
- Built-in Digital Signal Processing: The integrated DSP capabilities enable the MT3336 to process GPS signals efficiently, improving performance in challenging environments.
- Compact Design: The small form factor of the MT3336 makes it suitable for integration into compact devices, such as wearables and handheld GPS units.
- Robust Performance: The receiver is designed to perform well in various environmental conditions, including urban areas with signal obstructions and rural areas with limited satellite visibility.

## Applications

The MediaTek MT3336 is suitable for a wide range of applications, including:

- Automotive Navigation: Used in car navigation systems to provide accurate positioning and route guidance.
- Personal Tracking Devices: Ideal for GPS-enabled wearables and personal tracking devices, such as fitness trackers and smartwatches.
- Drones and UAVs: Provides positioning information for unmanned aerial vehicles (UAVs) and drones, enhancing navigation and control.
- Smartphones and Tablets: Integrated into mobile devices to enable location-based services and applications.
- IoT Devices: Used in Internet of Things (IoT) applications that require location tracking and geofencing capabilities.

## Conclusion

The MediaTek MT3336 is a versatile and efficient GPS receiver that offers high sensitivity, low power consumption, and fast time-to-first-fix capabilities. Its integration of multiple GNSS support and advanced power management features makes it an excellent choice for a variety of applications, from automotive navigation to personal tracking devices. As the demand for accurate and reliable positioning information continues to grow, the MT3336 stands out as a robust solution for developers and manufacturers looking to enhance their products with GPS functionality.
MT3336 Compare Parts
  • MT3336 vs MT3351NA-BFAH
  • MT3336 vs MT3373CCCJ/B
  • MT3336 vs MT3328N-BVDL
  • MT3336 vs MT3303ACA/CQ
  • MT3336 vs MT3303ACV/C
  • MT3336 vs MT3301GN-A3
  • MT3336 vs MT3373CBCJ
  • MT3336 vs MT3360KOCG
  • MT3336 vs MT3360BICG
  • MT3336 vs MT3339AV/B
  • MT3336 vs MT3333AV/B
  • MT3336 vs MT3332IN/B
  • MT3336 vs MT3188DN/C
  • MT3336 vs MT3337V/B
  • MT3336 vs MT3336N/B
  • MT3336 vs MT3332N/B
  • MT3336 vs MT3328P/B
  • MT3336 vs MT3328N/B
  • MT3336 vs MT3326N/B
  • MT3336 vs MT3318T/A
  • MT3336 vs MT3188N/C
  • MT3336 vs MT3118N/A
  • MT3336 vs MT3117N/B
  • MT3336 vs MT3351NA
  • MT3336 vs MT3339AV
  • MT3336 vs MT3333AV
  • MT3336 vs MT3351A
  • MT3336 vs MT3339A
  • MT3336 vs MT3338V
  • MT3336 vs MT3337V
  • MT3336 vs MT3336N
  • MT3336 vs MT3333A
  • MT3336 vs MT3332N
  • MT3336 vs MT3329T
  • MT3336 vs MT3328P
  • MT3336 vs MT3328N
  • MT3336 vs MT3326N
  • MT3336 vs MT331NA
  • MT3336 vs MT3318T
  • MT3336 vs MT3316T
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos