☰
MT3117N
MT3117N
Active
Description:  MediaTek MT3117N
Manufacturer:  MediaTek
Datasheet:   MT3117N Datasheet
History Price: $0
In Stock: 21570
MT3117N Specification
Specification
Part No
MT3117N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3117
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3117N Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3117N Description
The MediaTek MT3117N is a highly integrated System-on-Chip (SoC) designed primarily for wireless communication applications, particularly in the realm of Internet of Things (IoT) devices. This chip is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing connectivity and performance in smart devices. The MT3117N is optimized for low power consumption while providing robust processing capabilities, making it suitable for a variety of applications, including smart home devices, wearables, and industrial automation.

## Key Features

1. Integrated Wireless Connectivity: The MT3117N supports multiple wireless communication standards, including Wi-Fi, Bluetooth, and Zigbee, enabling seamless connectivity across different devices and networks.

2. Low Power Consumption: Designed with energy efficiency in mind, the MT3117N features advanced power management technologies that allow it to operate effectively in battery-powered applications, extending the lifespan of devices.

3. High Processing Performance: The SoC is equipped with a powerful CPU and GPU, providing sufficient processing power for handling complex tasks and applications, including real-time data processing and multimedia playback.

4. Flexible I/O Interfaces: The MT3117N supports a variety of input/output interfaces, including UART, SPI, I2C, and GPIO, allowing for easy integration with various sensors and peripherals.

5. Security Features: The chip includes built-in security features to protect data and ensure secure communication, which is crucial for IoT applications where data integrity and privacy are paramount.

6. Scalability: The architecture of the MT3117N allows for scalability, making it suitable for a wide range of applications, from simple sensor nodes to more complex smart devices.

7. Development Support: MediaTek provides comprehensive development tools and support for the MT3117N, including software development kits (SDKs) and reference designs, facilitating rapid prototyping and deployment.

## Specifications

- Part Number: MT3117N
- Architecture: ARM Cortex-A Series
- CPU Cores: Quad-core configuration (exact specifications may vary)
- Clock Speed: Up to 1.2 GHz (typical)
- GPU: Integrated graphics processor (specific model may vary)
- Wireless Standards:
- Wi-Fi: 802.11 b/g/n
- Bluetooth: 5.0
- Zigbee: Supported
- Memory Support:
- RAM: Up to 512 MB (LPDDR)
- Flash: External flash support (SPI interface)
- I/O Interfaces:
- UART: 2 channels
- SPI: 2 channels
- I2C: 2 channels
- GPIO: Up to 20 pins
- Power Supply Voltage: 3.3V
- Operating Temperature Range: -40°C to +85°C (industrial grade)
- Package Type: QFN or similar (exact package may vary)

## Applications

The MediaTek MT3117N is designed for a wide array of applications, including:

- Smart Home Devices: Used in smart lighting, security systems, and home automation controllers.
- Wearable Technology: Ideal for fitness trackers, smartwatches, and health monitoring devices.
- Industrial IoT: Suitable for remote monitoring, asset tracking, and industrial automation solutions.
- Consumer Electronics: Can be integrated into smart appliances, connected cameras, and other consumer devices.

## Conclusion

The MediaTek MT3117N is a versatile and powerful SoC that addresses the growing demand for connectivity in IoT applications. With its low power consumption, robust processing capabilities, and support for multiple wireless standards, it is well-suited for a variety of smart devices. MediaTek%27s commitment to providing development support and resources further enhances the appeal of the MT3117N, making it an excellent choice for developers and manufacturers looking to create innovative and efficient connected solutions.
MT3117N Compare Parts
  • MT3117N vs MT3351NA-BFAH
  • MT3117N vs MT3373CCCJ/B
  • MT3117N vs MT3328N-BVDL
  • MT3117N vs MT3303ACA/CQ
  • MT3117N vs MT3303ACV/C
  • MT3117N vs MT3301GN-A3
  • MT3117N vs MT3373CBCJ
  • MT3117N vs MT3360KOCG
  • MT3117N vs MT3360BICG
  • MT3117N vs MT3339AV/B
  • MT3117N vs MT3333AV/B
  • MT3117N vs MT3332IN/B
  • MT3117N vs MT3188DN/C
  • MT3117N vs MT3337V/B
  • MT3117N vs MT3336N/B
  • MT3117N vs MT3332N/B
  • MT3117N vs MT3328P/B
  • MT3117N vs MT3328N/B
  • MT3117N vs MT3326N/B
  • MT3117N vs MT3318T/A
  • MT3117N vs MT3188N/C
  • MT3117N vs MT3118N/A
  • MT3117N vs MT3117N/B
  • MT3117N vs MT3351NA
  • MT3117N vs MT3339AV
  • MT3117N vs MT3333AV
  • MT3117N vs MT3351A
  • MT3117N vs MT3339A
  • MT3117N vs MT3338V
  • MT3117N vs MT3337V
  • MT3117N vs MT3336N
  • MT3117N vs MT3333A
  • MT3117N vs MT3332N
  • MT3117N vs MT3329T
  • MT3117N vs MT3328P
  • MT3117N vs MT3328N
  • MT3117N vs MT3326N
  • MT3117N vs MT331NA
  • MT3117N vs MT3318T
  • MT3117N vs MT3316T
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos