☰
MT3339
MT3339
Active
Description:  MediaTek MT3339
Manufacturer:  MediaTek
Datasheet:   MT3339 Datasheet
History Price: $0
In Stock: 19045
MT3339 Specification
Specification
Part No
MT3339
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3339
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3339 Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3339 Description
The MediaTek MT3339 is a highly integrated GPS (Global Positioning System) receiver designed for various applications, including automotive navigation, personal navigation devices (PNDs), and mobile devices. It is known for its high sensitivity, low power consumption, and robust performance in challenging environments. Below is a detailed overview of the MT3339, including its specifications and features.

## Overview

The MT3339 is part of MediaTek%27s family of GNSS (Global Navigation Satellite System) solutions, which support multiple satellite systems, including GPS, GLONASS, Galileo, and BeiDou. This versatility allows the MT3339 to provide accurate positioning information in a wide range of scenarios.

## Key Features

1. Multi-GNSS Support:
- The MT3339 supports GPS, GLONASS, Galileo, and BeiDou, enabling it to work with various satellite constellations for improved accuracy and reliability.

2. High Sensitivity:
- The receiver boasts a high sensitivity of -165 dBm, allowing it to maintain a lock on satellite signals even in challenging environments, such as urban canyons or dense foliage.

3. Fast Time to First Fix (TTFF):
- The MT3339 can achieve a TTFF of less than 1 second under open sky conditions, which is crucial for applications requiring quick location updates.

4. Low Power Consumption:
- Designed for battery-operated devices, the MT3339 features a low power mode that significantly reduces energy consumption, making it suitable for portable applications.

5. Built-in LNA (Low Noise Amplifier):
- The integrated LNA enhances signal reception, further improving the receiver%27s performance in weak signal conditions.

6. Compact Size:
- The MT3339 is available in a small form factor, making it easy to integrate into various devices without taking up much space.

7. Integrated RF Front-End:
- The receiver includes an integrated RF front-end, simplifying the design and reducing the need for external components.

8. Advanced Positioning Algorithms:
- The MT3339 employs advanced algorithms for improved accuracy and reliability, including support for Assisted GPS (A-GPS) and other positioning techniques.

## Specifications

- Operating Frequency:
- L1 frequency (1575.42 MHz) for GPS and GLONASS, with support for other GNSS frequencies.

- Sensitivity:
- Cold Start: -148 dBm
- Warm Start: -160 dBm
- Hot Start: -165 dBm

- TTFF:
- Cold Start: < 30 seconds
- Warm Start: < 5 seconds
- Hot Start: < 1 second

- Power Supply:
- Operating Voltage: 1.8V to 3.6V
- Power Consumption: < 50 mA in tracking mode, < 20 µA in sleep mode

- Interface:
- UART (Universal Asynchronous Receiver-Transmitter) for communication with host devices.
- I2C interface for additional connectivity options.

- Operating Temperature Range:
- -40°C to +85°C, making it suitable for automotive and outdoor applications.

- Dimensions:
- Compact package size, typically around 7mm x 7mm x 1.5mm, depending on the specific variant.

## Applications

The MediaTek MT3339 is suitable for a wide range of applications, including:

- Automotive Navigation: Providing accurate positioning for in-car navigation systems.
- Personal Navigation Devices (PNDs): Enhancing the functionality of handheld GPS devices.
- Smartphones and Tablets: Enabling location-based services and applications.
- Wearable Devices: Supporting fitness trackers and smartwatches with GPS capabilities.
- IoT Devices: Facilitating location tracking in various Internet of Things applications.

## Conclusion

The MediaTek MT3339 is a versatile and efficient GPS receiver that meets the demands of modern navigation applications. With its multi-GNSS support, high sensitivity, low power consumption, and compact design, it is an excellent choice for manufacturers looking to integrate reliable positioning technology into their products. Whether for automotive, personal, or IoT applications, the MT3339 delivers accurate and dependable performance.
MT3339 Compare Parts
  • MT3339 vs MT3351NA-BFAH
  • MT3339 vs MT3373CCCJ/B
  • MT3339 vs MT3328N-BVDL
  • MT3339 vs MT3303ACA/CQ
  • MT3339 vs MT3303ACV/C
  • MT3339 vs MT3301GN-A3
  • MT3339 vs MT3373CBCJ
  • MT3339 vs MT3360KOCG
  • MT3339 vs MT3360BICG
  • MT3339 vs MT3339AV/B
  • MT3339 vs MT3333AV/B
  • MT3339 vs MT3332IN/B
  • MT3339 vs MT3188DN/C
  • MT3339 vs MT3337V/B
  • MT3339 vs MT3336N/B
  • MT3339 vs MT3332N/B
  • MT3339 vs MT3328P/B
  • MT3339 vs MT3328N/B
  • MT3339 vs MT3326N/B
  • MT3339 vs MT3318T/A
  • MT3339 vs MT3188N/C
  • MT3339 vs MT3118N/A
  • MT3339 vs MT3117N/B
  • MT3339 vs MT3351NA
  • MT3339 vs MT3339AV
  • MT3339 vs MT3333AV
  • MT3339 vs MT3351A
  • MT3339 vs MT3339A
  • MT3339 vs MT3338V
  • MT3339 vs MT3337V
  • MT3339 vs MT3336N
  • MT3339 vs MT3333A
  • MT3339 vs MT3332N
  • MT3339 vs MT3329T
  • MT3339 vs MT3328P
  • MT3339 vs MT3328N
  • MT3339 vs MT3326N
  • MT3339 vs MT331NA
  • MT3339 vs MT3318T
  • MT3339 vs MT3316T
  • MT3339 FAQ
    Q1: What is the primary function of the MediaTek MT3339?
    A1: The MediaTek MT3339 is a high-precision GPS receiver chipset designed for location tracking and navigation applications, offering reliable GPS signal processing.

    Q2: What is the supported frequency range of the MediaTek MT3339?
    A2: The MediaTek MT3339 supports GPS L1 frequency (1575.42 MHz), which is the standard frequency for civilian GPS applications.

    Q3: How many satellites can the MediaTek MT3339 track simultaneously?
    A3: The MediaTek MT3339 can track up to 22 satellites simultaneously, providing accurate and reliable location data in various environments.

    Q4: What is the position accuracy of the MediaTek MT3339?
    A4: The MediaTek MT3339 offers a typical horizontal accuracy of around 2.5 meters under open sky conditions, making it suitable for most consumer and industrial applications.

    Q5: What is the power consumption of the MediaTek MT3339?
    A5: The MediaTek MT3339 is designed to be power-efficient, consuming approximately 20mA during active operation and less than 1μA in low-power standby mode.

    Q6: What is the update rate of the MediaTek MT3339?
    A6: The MediaTek MT3339 supports a position update rate of up to 10 Hz, providing real-time position data for fast-moving applications such as navigation systems.

    Q7: Does the MediaTek MT3339 support multiple GNSS systems?
    A7: Yes, the MediaTek MT3339 supports multi-GNSS systems, including GPS, GLONASS, Galileo, and QZSS, which enhances positioning accuracy and availability.

    Q8: What is the operating temperature range of the MediaTek MT3339?
    A8: The MediaTek MT3339 operates within a temperature range of -40°C to +85°C, making it suitable for use in a wide range of outdoor and industrial environments.

    Q9: What type of communication interface does the MediaTek MT3339 support?
    A9: The MediaTek MT3339 supports a UART (Universal Asynchronous Receiver-Transmitter) interface, allowing easy integration with microcontrollers and other devices for data communication.

    Q10: How fast is the cold start time of the MediaTek MT3339?
    A10: The cold start time of the MediaTek MT3339 is typically under 30 seconds, allowing for rapid acquisition of GPS signals and initial position fixes.

    Q11: What is the hot start time for the MediaTek MT3339?
    A11: The hot start time of the MediaTek MT3339 is approximately 1 second, as it can quickly re-acquire satellite signals using the last known position.

    Q12: How does the MediaTek MT3339 handle signal loss?
    A12: The MediaTek MT3339 is designed to minimize the impact of signal loss by using advanced algorithms to maintain satellite tracking during short signal outages, ensuring continuous positioning.

    Q13: Does the MediaTek MT3339 support passive antenna configurations?
    A13: Yes, the MediaTek MT3339 can be used with both active and passive GPS antennas, providing flexibility for various antenna designs.

    Q14: What is the size of the MediaTek MT3339 module?
    A14: The MediaTek MT3339 is typically available in a compact package, with dimensions of around 16mm x 12mm, making it ideal for space-constrained applications.

    Q15: Can the MediaTek MT3339 be used in automotive applications?
    A15: Yes, the MediaTek MT3339 is well-suited for automotive applications, providing accurate positioning data for navigation, fleet management, and tracking systems.

    Q16: Does the MediaTek MT3339 support dead reckoning?
    A16: Yes, the MediaTek MT3339 supports dead reckoning when combined with additional sensors like accelerometers and gyroscopes, helping maintain position estimates during GPS signal loss.

    Q17: What are the key features of the MediaTek MT3339 for mobile devices?
    A17: The MediaTek MT3339 offers low power consumption, high precision, and fast satellite acquisition, making it ideal for use in smartphones, tablets, and portable navigation devices.

    Q18: What is the voltage range required for the MediaTek MT3339?
    A18: The MediaTek MT3339 operates within a voltage range of 2.8V to 3.6V, allowing for integration with typical low-voltage systems.

    Q19: How does the MediaTek MT3339 improve GPS accuracy in urban environments?
    A19: The MediaTek MT3339 uses advanced signal processing algorithms and supports multi-GNSS to improve GPS accuracy and reliability in challenging environments like urban canyons and areas with signal obstructions.

    Q20: Can the MediaTek MT3339 be used in wearables?
    A20: Yes, the MediaTek MT3339 is suitable for wearables due to its compact size, low power consumption, and ability to provide accurate location data in real-time.
    Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos