☰
MT3333
MT3333
Active
Description:  MediaTek MT3333
Manufacturer:  MediaTek
Datasheet:   MT3333 Datasheet
History Price: $0
In Stock: 20410
MT3333 Specification
Specification
Part No
MT3333
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3333
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3333 Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3301A
MT3301A
MediaTek
MediaTek MT3301A
MT3333 Description
The MediaTek MT3333 is a highly integrated Global Navigation Satellite System (GNSS) receiver designed for a wide range of applications, including automotive, consumer electronics, and IoT devices. It is known for its high sensitivity, low power consumption, and robust performance in various environments. Below is a detailed overview of the MT3333, including its specifications and features.

## Overview

The MediaTek MT3333 is a multi-constellation GNSS receiver that supports various satellite systems, including GPS, GLONASS, Galileo, and BeiDou. This capability allows for improved positioning accuracy and reliability, making it suitable for applications that require precise location tracking. The MT3333 is designed to operate efficiently in both urban and rural environments, providing accurate positioning even in challenging conditions.

## Key Specifications

1. Supported GNSS Systems:
- The MT3333 supports multiple GNSS systems, including:
- GPS (Global Positioning System)
- GLONASS (Global Navigation Satellite System)
- Galileo
- BeiDou

2. Sensitivity:
- The receiver boasts a high sensitivity of approximately -165 dBm, which allows it to acquire signals in challenging environments, such as urban canyons or dense foliage.

3. Positioning Accuracy:
- The MT3333 provides positioning accuracy of up to 2.5 meters in open sky conditions, making it suitable for applications that require precise location data.

4. Update Rate:
- The device supports a high update rate of up to 10 Hz, allowing for real-time tracking and improved responsiveness in dynamic applications.

5. Power Consumption:
- The MT3333 is designed for low power consumption, typically consuming around 20 mA during active operation. This feature is particularly beneficial for battery-powered devices, extending their operational life.

6. Operating Temperature Range:
- The operating temperature range for the MT3333 is typically from -40°C to +85°C, making it suitable for use in a variety of environmental conditions, including automotive applications.

7. Interface:
- The MT3333 supports multiple communication interfaces, including UART and I2C, facilitating easy integration with microcontrollers and other devices.

8. Built-in Antenna Support:
- The receiver can be configured to work with both external and internal antennas, providing flexibility in design and application.

9. Assisted GNSS (A-GNSS):
- The MT3333 supports Assisted GNSS, which enhances the time-to-first-fix (TTFF) by using additional data from the network, improving performance in challenging environments.

10. Size and Packaging:
- The MT3333 is available in a compact package, which is advantageous for space-constrained applications. Its small footprint allows for easy integration into various devices.

## Applications

The MediaTek MT3333 GNSS receiver is suitable for a wide range of applications, including:

- Automotive navigation systems
- Personal tracking devices
- Wearable technology
- Drones and UAVs (Unmanned Aerial Vehicles)
- IoT devices and smart city applications
- Mobile phones and tablets

## Conclusion

The MediaTek MT3333 is a versatile and efficient GNSS receiver that offers high sensitivity, low power consumption, and robust performance across multiple satellite systems. Its ability to provide accurate positioning in various environments makes it an ideal choice for a wide range of applications, from automotive navigation to IoT devices. With its compact design and flexible interface options, the MT3333 is well-suited for integration into modern electronic systems, enhancing their functionality and user experience.
MT3333 Compare Parts
  • MT3333 vs MT3351NA-BFAH
  • MT3333 vs MT3373CCCJ/B
  • MT3333 vs MT3328N-BVDL
  • MT3333 vs MT3303ACA/CQ
  • MT3333 vs MT3303ACV/C
  • MT3333 vs MT3301GN-A3
  • MT3333 vs MT3373CBCJ
  • MT3333 vs MT3360KOCG
  • MT3333 vs MT3360BICG
  • MT3333 vs MT3339AV/B
  • MT3333 vs MT3333AV/B
  • MT3333 vs MT3332IN/B
  • MT3333 vs MT3188DN/C
  • MT3333 vs MT3337V/B
  • MT3333 vs MT3336N/B
  • MT3333 vs MT3332N/B
  • MT3333 vs MT3328P/B
  • MT3333 vs MT3328N/B
  • MT3333 vs MT3326N/B
  • MT3333 vs MT3318T/A
  • MT3333 vs MT3188N/C
  • MT3333 vs MT3118N/A
  • MT3333 vs MT3117N/B
  • MT3333 vs MT3351NA
  • MT3333 vs MT3339AV
  • MT3333 vs MT3333AV
  • MT3333 vs MT3351A
  • MT3333 vs MT3339A
  • MT3333 vs MT3338V
  • MT3333 vs MT3337V
  • MT3333 vs MT3336N
  • MT3333 vs MT3333A
  • MT3333 vs MT3332N
  • MT3333 vs MT3329T
  • MT3333 vs MT3328P
  • MT3333 vs MT3328N
  • MT3333 vs MT3326N
  • MT3333 vs MT331NA
  • MT3333 vs MT3318T
  • MT3333 vs MT3316T
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos