☰
MT3328N
MT3328N
Active
Description:  MediaTek MT3328N
Manufacturer:  MediaTek
Datasheet:   MT3328N Datasheet
History Price: $0
In Stock: 11600
MT3328N Specification
Specification
Part No
MT3328N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT3328
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT3328N Related Parts
MT3326
MT3326
MediaTek
MediaTek MT3326
MT3328
MT3328
MediaTek
MediaTek MT3328
MT3333
MT3333
MediaTek
MediaTek MT3333
MT3336
MT3336
MediaTek
MediaTek MT3336
MT3337
MT3337
MediaTek
MediaTek MT3337
MT3339
MT3339
MediaTek
MediaTek MT3339
MT3373
MT3373
MediaTek
MediaTek MT3373
MT3105D
MT3105D
MediaTek
MediaTek MT3105D
MT3116N
MT3116N
MediaTek
MediaTek MT3116N
MT3117N
MT3117N
MediaTek
MediaTek MT3117N
MT3118N
MT3118N
MediaTek
MediaTek MT3118N
MT3179N
MT3179N
MediaTek
MediaTek MT3179N
MT3328N Description
The MediaTek MT3328N is a highly integrated system-on-chip (SoC) designed for digital set-top box (STB) applications, particularly those targeting hybrid DVB (Digital Video Broadcasting) and IPTV markets. It provides a cost-effective, high-performance solution that supports a wide range of multimedia features, including digital TV decoding, conditional access systems, secure video playback, and multiple display interfaces. With its compact architecture, the MT3328N is particularly suited for entry-level to mid-range STBs that require both reliability and versatility.

Processor and Architecture
At its core, the MT3328N features a 32-bit ARM Cortex-A7 processor operating at clock frequencies up to 1 GHz. This efficient CPU provides a balance of performance and power consumption, enabling smooth UI navigation, fast channel switching, and effective video decoding. It supports ARMv7-A architecture and is paired with an integrated Mali-400 MP GPU, which delivers reliable 2D/3D graphics performance suitable for modern user interfaces and on-screen display (OSD) rendering.

Memory Support
The MT3328N supports DDR3/DDR3L SDRAM with a 16-bit or 32-bit interface, accommodating memory speeds up to 1600 Mbps. This provides sufficient bandwidth for multitasking, decoding operations, and concurrent data streaming. The typical configuration includes support for up to 1 GB of RAM, with memory controllers optimized for low latency and efficient resource management.

Video Decoding and Display
One of the MT3328N’s key features is its hardware video decoding engine. It supports the following video codecs:

* H.265/HEVC Main Profile up to Level 4.1
* H.264/AVC up to High Profile Level 4.2
* MPEG-2, MPEG-4, and VC-1
* VP8 and AVS+ (optional based on firmware)

Maximum supported resolution is 1080p at 60 frames per second for H.264 and H.265. It also supports real-time video scaling, de-interlacing, and noise reduction. The chip provides dual display outputs through HDMI 1.4 and CVBS (composite video), allowing for both HD and SD content output simultaneously. HDMI supports HDCP for secure video content transmission.

Audio Features
The MT3328N includes a high-fidelity audio processing subsystem that supports popular audio codecs such as AAC, MP3, Dolby Digital (AC-3), and PCM. It features integrated audio DAC and S/PDIF output for connection to external audio receivers. Lip-sync adjustment and multi-channel output are supported to enhance AV playback synchronization and user experience.

Connectivity and Interfaces
The SoC includes a wide range of peripheral interfaces:

* USB 2.0 Host and Device mode
* 10/100 Ethernet MAC with MII/RMII interface
* UART, I2C, SPI, and GPIOs
* Smart card interface for conditional access systems
* IR receiver input for remote control support
* NAND/NOR flash memory interface
* SDIO for Wi-Fi module integration

These interfaces make the MT3328N well-suited for hybrid STB platforms that may require internet access, local media playback, and integration with external modules.

Security Features
MediaTek MT3328N includes embedded security technologies such as:

* Secure Boot with RSA/ECDSA signature verification
* Trusted Execution Environment (TEE)
* Hardware support for conditional access systems (CAS)
* AES, DES, SHA hardware cryptographic accelerators
* Secure video path to ensure protected content remains inaccessible to unauthorized processes

These features make the chip compliant with major digital content protection requirements and enable support for various DRM platforms.

Power Management
The MT3328N is built using a power-efficient design with dynamic voltage and frequency scaling (DVFS) and power gating techniques. It operates on a single-core CPU voltage domain and multiple IO voltage domains, supporting 1.2V for core and 3.3V/1.8V for IO. It is suitable for fanless STB designs with a typical power consumption profile under 5W.

Package and Integration
The MT3328N is typically available in a compact PBGA package, optimized for low-cost PCB assembly and minimal board footprint. Its high integration level reduces the need for external components, allowing manufacturers to build slim and compact STB devices with reduced bill-of-materials (BOM).

Applications

* Hybrid DVB-IPTV set-top boxes
* Digital free-to-air (FTA) receivers
* Internet TV and OTT streaming boxes
* Hospitality and hotel TV solutions
* Secure media playback terminals

In summary, the MediaTek MT3328N is a feature-rich, energy-efficient SoC tailored for high-performance digital TV and hybrid STB platforms. It balances cost and capability by integrating all essential video, audio, security, and connectivity functions into a single, compact chip.
MT3328N Compare Parts
  • MT3328N vs MT3351NA-BFAH
  • MT3328N vs MT3373CCCJ/B
  • MT3328N vs MT3328N-BVDL
  • MT3328N vs MT3303ACA/CQ
  • MT3328N vs MT3303ACV/C
  • MT3328N vs MT3301GN-A3
  • MT3328N vs MT3373CBCJ
  • MT3328N vs MT3360KOCG
  • MT3328N vs MT3360BICG
  • MT3328N vs MT3339AV/B
  • MT3328N vs MT3333AV/B
  • MT3328N vs MT3332IN/B
  • MT3328N vs MT3188DN/C
  • MT3328N vs MT3337V/B
  • MT3328N vs MT3336N/B
  • MT3328N vs MT3332N/B
  • MT3328N vs MT3328P/B
  • MT3328N vs MT3328N/B
  • MT3328N vs MT3326N/B
  • MT3328N vs MT3318T/A
  • MT3328N vs MT3188N/C
  • MT3328N vs MT3118N/A
  • MT3328N vs MT3117N/B
  • MT3328N vs MT3351NA
  • MT3328N vs MT3339AV
  • MT3328N vs MT3333AV
  • MT3328N vs MT3351A
  • MT3328N vs MT3339A
  • MT3328N vs MT3338V
  • MT3328N vs MT3337V
  • MT3328N vs MT3336N
  • MT3328N vs MT3333A
  • MT3328N vs MT3332N
  • MT3328N vs MT3329T
  • MT3328N vs MT3328P
  • MT3328N vs MT3326N
  • MT3328N vs MT331NA
  • MT3328N vs MT3318T
  • MT3328N vs MT3316T
  • MT3328N vs MT3301A
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.