10M50DCF256I6G
10M50DCF256I6G
Active
Description:  IC FPGA 178 I/O 256FBGA
Manufacturer:  Intel
History Price: Active
In Stock: 12000
10M50DCF256I6G Specification
Specification
Part No
10M50DCF256I6G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
3125
Number of Logic Elements/Cells
50000
Total RAM Bits
1677312
Number of I/O
178
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-LBGA
Supplier Device Package
256-FBGA (17x17)
10M50DCF256I6G PDF Datasheet
10M50DCF256I6G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324C8G
10M02DCU324C8G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324I7G
10M02DCU324I7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C7G
10M02DCV36C7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36C8G
10M02DCV36C8G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M50DCF256I6G Compare Parts
  • 10M50DCF256I6G vs 10M50SCE144C8G
  • 10M50DCF256I6G vs 10M50SCE144C7G
  • 10M50DCF256I6G vs 10M50SCE144A7G
  • 10M50DCF256I6G vs 10M50SAE144I7G
  • 10M50DCF256I6G vs 10M50SAE144C8G
  • 10M50DCF256I6G vs 10M50DDF672I7G
  • 10M50DCF256I6G vs 10M50DDF672C8G
  • 10M50DCF256I6G vs 10M50DDF484I7G
  • 10M50DCF256I6G vs 10M50DDF484C8G
  • 10M50DCF256I6G vs 10M50DDF256I7G
  • 10M50DCF256I6G vs 10M50DDF256C8G
  • 10M50DCF256I6G vs 10M50DCF672I7G
  • 10M50DCF256I6G vs 10M50DCF672I6G
  • 10M50DCF256I6G vs 10M50DCF672C8G
  • 10M50DCF256I6G vs 10M50DCF672C7G
  • 10M50DCF256I6G vs 10M50DCF484I7G
  • 10M50DCF256I6G vs 10M50DCF484I6G
  • 10M50DCF256I6G vs 10M50DCF484C8G
  • 10M50DCF256I6G vs 10M50DCF484C7G
  • 10M50DCF256I6G vs 10M50DCF256I7G
  • 10M50DCF256I6G vs 10M50DCF256C8G
  • 10M50DCF256I6G vs 10M50DCF256C7G
  • 10M50DCF256I6G vs 10M50DCF256A7G
  • 10M50DCF256I6G vs 10M50DAF672I7G
  • 10M50DCF256I6G vs 10M50DAF672I6G
  • 10M50DCF256I6G vs 10M50DAF672C8G
  • 10M50DCF256I6G vs 10M50DAF672C7G
  • 10M50DCF256I6G vs 10M50DAF672C6GES
  • 10M50DCF256I6G vs 10M50DAF672C6G
  • 10M50DCF256I6G vs 10M50DAF484I7P
  • 10M50DCF256I6G vs 10M50DAF484I7G
  • 10M50DCF256I6G vs 10M50DAF484I6G
  • 10M50DCF256I6G vs 10M50DAF484C8G
  • 10M50DCF256I6G vs 10M50DAF484C7G
  • 10M50DCF256I6G vs 10M50DAF484C6GES
  • 10M50DCF256I6G vs 10M50DAF256I7G
  • 10M50DCF256I6G vs 10M50DAF256I6G
  • 10M50DCF256I6G vs 10M50DAF256C8G
  • 10M50DCF256I6G vs 10M50DAF256C7G
  • 10M50DCF256I6G vs 10M50DAF256C6GES
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK