☰
10M02DCU324C8G
10M02DCU324C8G
Active
Description:  IC FPGA 160 I/O 324UBGA
Manufacturer:  Intel
History Price: $12.14000
In Stock: 1375
10M02DCU324C8G Specification
Specification
Part No
10M02DCU324C8G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
125
Number of Logic Elements/Cells
2000
Total RAM Bits
110592
Number of I/O
160
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-LFBGA
Supplier Device Package
324-UBGA (15x15)
10M02DCU324C8G PDF Datasheet
10M02DCU324C8G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324I7G
10M02DCU324I7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C7G
10M02DCV36C7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36C8G
10M02DCV36C8G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCU169A7G
10M02SCU169A7G
Intel
IC FPGA 130 I/O 169UBGA
10M02DCU324C8G Description

The Intel 10M02DCU324C8G belongs to the MAX 10 FPGA family, leveraging Intel’s 55nm flash process technology. This device is designed for low-to-medium density applications requiring non-volatile configuration, low power consumption, and cost efficiency. MAX 10 FPGAs integrate logic elements, embedded memory, analog-to-digital converters, phase-locked loops, and configurable I/O blocks, offering a versatile platform for industrial, consumer, and communications applications where instant-on operation and low standby power are critical.

## Core Architecture

The 10M02DCU324C8G features the Intel MAX 10 architecture, characterized by adaptive logic modules (ALMs) as the fundamental building blocks. Each ALM contains combinational logic, registers, and carry chains to implement complex digital logic efficiently. The device supports high-speed internal routing and allows compact, deterministic placement of logic elements to optimize performance and power. Its flash-based configuration ensures non-volatility and fast startup without external memory.

## Logic Resources

This device contains approximately 2,000 logic elements, providing moderate logic density suitable for control, interface, and moderate signal processing applications. Each ALM is capable of implementing multiple 4- or 6-input functions with embedded flip-flops. Dedicated carry chains facilitate efficient arithmetic operations, such as counters, adders, and accumulators, improving timing closure for combinational-intensive designs.

## Embedded Memory

The 10M02DCU324C8G integrates up to 108 Kbits of MLAB and M9K memory resources. MLABs provide small, distributed memory for FIFOs, registers, and state machines, while M9K blocks support larger single- or dual-port memories for buffering, lookup tables, and data storage. The memory blocks are configurable in various widths and depths, supporting synchronous operation with the logic fabric and offering low-latency access.

## Analog and Mixed-Signal Features

A key differentiator of the MAX 10 family is the inclusion of integrated analog functionality. The 10M02DCU324C8G includes up to 1 channel of 12-bit, 1 MSPS (mega-samples per second) analog-to-digital converter (ADC), enabling direct sampling of voltage signals without external components. The ADC is configurable for single-ended or differential inputs, with programmable reference voltages, supporting sensor interfaces, motor control, and analog monitoring applications.

## Clocking and PLLs

The device provides multiple phase-locked loops (PLLs) for clock generation, multiplication, and jitter reduction. Each PLL can drive multiple logic regions with independent clock frequencies, supporting flexible timing architectures. The MAX 10 PLLs allow dynamic phase adjustment and reconfiguration for applications requiring multiple synchronous or asynchronous clock domains.

## I/O Resources

The 10M02DCU324C8G supports up to 324 I/O pins, configurable for a range of voltage standards including LVCMOS, LVTTL, HSTL, and SSTL. The device provides differential signaling capabilities such as LVDS for high-speed communication. I/O banks are independently configurable, supporting multiple voltage domains simultaneously. The device also includes dedicated signal integrity features like programmable drive strength, slew rate control, and on-chip termination to maintain reliable signaling in mixed-voltage and high-speed environments.

## Embedded Peripherals and IP

The MAX 10 device integrates essential peripherals such as counters, timers, and system-level controllers within the FPGA fabric. It supports hardware-assisted IP blocks for interface protocols, including SPI, I²C, UART, and GPIO expansion. These hardened IP blocks reduce logic resource consumption and improve performance for communication and control applications.

## Power Management

The 10M02DCU324C8G is optimized for low-power operation, with standby currents in the microampere range and dynamic power scaling based on logic utilization and I/O activity. The flash-based configuration eliminates the need for external configuration memory, further reducing power and simplifying system design. Dynamic power management techniques include clock gating, programmable voltage domains, and selective region power-down.

## Security Features

The device includes secure configuration with AES-128 bit encryption for bitstream protection, preventing unauthorized access or cloning of FPGA designs. Anti-tamper features and secure key storage enable safe deployment in industrial, communications, and critical infrastructure applications.

## Package and Mechanical Specifications

The 10M02DCU324C8G is available in a 324-ball UFBGA package, supporting high-density routing and reliable thermal performance. The package is optimized for system integration with minimal signal skew and efficient heat dissipation, suitable for embedded or board-level applications requiring compact form factors.

## Configuration and Programming

Configuration is achieved through onboard flash memory, allowing instant-on capability without external memory devices. The FPGA can also be programmed via JTAG, AS, or via active serial configuration schemes. The internal flash memory supports in-system programming (ISP), partial reconfiguration, and non-volatile storage of user data, making it versatile for both prototyping and production deployment.

## Reliability and Performance

Intel MAX 10 FPGAs, including the 10M02DCU324C8G, provide robust error detection and correction mechanisms for embedded memory blocks. The device supports built-in self-test (BIST) for memory and logic verification and includes temperature sensors to facilitate thermal management. Logic speeds are optimized for control and moderate-throughput applications, with typical maximum operating frequencies in the range of 250–300 MHz depending on design complexity and I/O loading.

## Applications

The 10M02DCU324C8G is suitable for applications such as industrial control, motor drivers, sensor interfaces, embedded communication controllers, consumer electronics, and small-scale data acquisition systems. Its combination of non-volatile flash, mixed-signal integration, low power, and flexible I/O make it ideal for compact, low-cost designs requiring reliable performance and instant-on operation.
10M02DCU324C8G Compare Parts
  • 10M02DCU324C8G vs 10M50SCE144C8G
  • 10M02DCU324C8G vs 10M50SCE144C7G
  • 10M02DCU324C8G vs 10M50SCE144A7G
  • 10M02DCU324C8G vs 10M50SAE144I7G
  • 10M02DCU324C8G vs 10M50SAE144C8G
  • 10M02DCU324C8G vs 10M50DDF672I7G
  • 10M02DCU324C8G vs 10M50DDF672C8G
  • 10M02DCU324C8G vs 10M50DDF484I7G
  • 10M02DCU324C8G vs 10M50DDF484C8G
  • 10M02DCU324C8G vs 10M50DDF256I7G
  • 10M02DCU324C8G vs 10M50DDF256C8G
  • 10M02DCU324C8G vs 10M50DCF672I7G
  • 10M02DCU324C8G vs 10M50DCF672I6G
  • 10M02DCU324C8G vs 10M50DCF672C8G
  • 10M02DCU324C8G vs 10M50DCF672C7G
  • 10M02DCU324C8G vs 10M50DCF484I7G
  • 10M02DCU324C8G vs 10M50DCF484I6G
  • 10M02DCU324C8G vs 10M50DCF484C8G
  • 10M02DCU324C8G vs 10M50DCF484C7G
  • 10M02DCU324C8G vs 10M50DCF256I7G
  • 10M02DCU324C8G vs 10M50DCF256I6G
  • 10M02DCU324C8G vs 10M50DCF256C8G
  • 10M02DCU324C8G vs 10M50DCF256C7G
  • 10M02DCU324C8G vs 10M50DCF256A7G
  • 10M02DCU324C8G vs 10M50DAF672I7G
  • 10M02DCU324C8G vs 10M50DAF672I6G
  • 10M02DCU324C8G vs 10M50DAF672C8G
  • 10M02DCU324C8G vs 10M50DAF672C7G
  • 10M02DCU324C8G vs 10M50DAF672C6GES
  • 10M02DCU324C8G vs 10M50DAF672C6G
  • 10M02DCU324C8G vs 10M50DAF484I7P
  • 10M02DCU324C8G vs 10M50DAF484I7G
  • 10M02DCU324C8G vs 10M50DAF484I6G
  • 10M02DCU324C8G vs 10M50DAF484C8G
  • 10M02DCU324C8G vs 10M50DAF484C7G
  • 10M02DCU324C8G vs 10M50DAF484C6GES
  • 10M02DCU324C8G vs 10M50DAF256I7G
  • 10M02DCU324C8G vs 10M50DAF256I6G
  • 10M02DCU324C8G vs 10M50DAF256C8G
  • 10M02DCU324C8G vs 10M50DAF256C7G
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.