Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel 10M50DCF256I6G
10M50DCF256I6G
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 178 I/O 256FBGA
Manufacturer:
Intel
Datasheet:
10M50DCF256I6G Datasheet
History Price: Active
In Stock: 12000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10M50DCF256I6G vs 10M50DAF484I7P
Part No
10M50DCF256I6G
10M50DAF484I7P
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Intel
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
178
360
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
256-LBGA
484-BGA
Supplier Device Package
256-FBGA (17x17)
484-FBGA (23x23)