☰
10M02DCV36C7G
10M02DCV36C7G
Active
Description:  IC FPGA 27 I/O 36WLCSP
Manufacturer:  Intel
History Price: $4.57800
In Stock: 2905
10M02DCV36C7G Specification
Specification
Part No
10M02DCV36C7G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
MAX 10
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
125
Number of Logic Elements/Cells
2000
Total RAM Bits
110592
Number of I/O
27
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
36-UFBGA, WLCSP
Supplier Device Package
36-VBGA (3.47x3.4)
10M02DCV36C7G PDF Datasheet
10M02DCV36C7G Related Parts
10M02DCU324A7G
10M02DCU324A7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324C8G
10M02DCU324C8G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCU324I7G
10M02DCU324I7G
Intel
IC FPGA 160 I/O 324UBGA
10M02DCV36C8G
10M02DCV36C8G
Intel
IC FPGA 27 I/O 36WLCSP
10M02DCV36I7G
10M02DCV36I7G
Intel
IC FPGA 27 I/O 36WLCSP
10M02SCE144A7G
10M02SCE144A7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C7G
10M02SCE144C7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144C8G
10M02SCE144C8G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCE144I7G
10M02SCE144I7G
Intel
IC FPGA 101 I/O 144EQFP
10M02SCM153C8G
10M02SCM153C8G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCM153I7G
10M02SCM153I7G
Intel
IC FPGA 112 I/O 153MBGA
10M02SCU169A7G
10M02SCU169A7G
Intel
IC FPGA 130 I/O 169UBGA
10M02DCV36C7G Compare Parts
  • 10M02DCV36C7G vs 10M50SCE144C8G
  • 10M02DCV36C7G vs 10M50SCE144C7G
  • 10M02DCV36C7G vs 10M50SCE144A7G
  • 10M02DCV36C7G vs 10M50SAE144I7G
  • 10M02DCV36C7G vs 10M50SAE144C8G
  • 10M02DCV36C7G vs 10M50DDF672I7G
  • 10M02DCV36C7G vs 10M50DDF672C8G
  • 10M02DCV36C7G vs 10M50DDF484I7G
  • 10M02DCV36C7G vs 10M50DDF484C8G
  • 10M02DCV36C7G vs 10M50DDF256I7G
  • 10M02DCV36C7G vs 10M50DDF256C8G
  • 10M02DCV36C7G vs 10M50DCF672I7G
  • 10M02DCV36C7G vs 10M50DCF672I6G
  • 10M02DCV36C7G vs 10M50DCF672C8G
  • 10M02DCV36C7G vs 10M50DCF672C7G
  • 10M02DCV36C7G vs 10M50DCF484I7G
  • 10M02DCV36C7G vs 10M50DCF484I6G
  • 10M02DCV36C7G vs 10M50DCF484C8G
  • 10M02DCV36C7G vs 10M50DCF484C7G
  • 10M02DCV36C7G vs 10M50DCF256I7G
  • 10M02DCV36C7G vs 10M50DCF256I6G
  • 10M02DCV36C7G vs 10M50DCF256C8G
  • 10M02DCV36C7G vs 10M50DCF256C7G
  • 10M02DCV36C7G vs 10M50DCF256A7G
  • 10M02DCV36C7G vs 10M50DAF672I7G
  • 10M02DCV36C7G vs 10M50DAF672I6G
  • 10M02DCV36C7G vs 10M50DAF672C8G
  • 10M02DCV36C7G vs 10M50DAF672C7G
  • 10M02DCV36C7G vs 10M50DAF672C6GES
  • 10M02DCV36C7G vs 10M50DAF672C6G
  • 10M02DCV36C7G vs 10M50DAF484I7P
  • 10M02DCV36C7G vs 10M50DAF484I7G
  • 10M02DCV36C7G vs 10M50DAF484I6G
  • 10M02DCV36C7G vs 10M50DAF484C8G
  • 10M02DCV36C7G vs 10M50DAF484C7G
  • 10M02DCV36C7G vs 10M50DAF484C6GES
  • 10M02DCV36C7G vs 10M50DAF256I7G
  • 10M02DCV36C7G vs 10M50DAF256I6G
  • 10M02DCV36C7G vs 10M50DAF256C8G
  • 10M02DCV36C7G vs 10M50DAF256C7G
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.