10M50DCF256I6G
10M50DCF256I6G
Active
Description:  IC FPGA 178 I/O 256FBGA
Manufacturer:  Intel
History Price: Active
In Stock: 12000
10M50DCF256I6G vs 10M50DAF256C6GES
Manufacturer
Series
MAX 10
MAX 10
Packaging
Tray
Tray
Status
Active
Discontinued
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
3125
3125
Number of Logic Elements/Cells
50000
50000
Total RAM Bits
1677312
1677312
Number of I/O
178
178
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
256-LBGA
256-LBGA
Supplier Device Package
256-FBGA (17x17)
256-FBGA (17x17)