CGHV60170D-GP4
CGHV60170D-GP4
Active
Description:  RF MOSFET HEMT 50V DIE
Manufacturer:  Wolfspeed
History Price: $154.41400
In Stock: 38400
CGHV60170D-GP4 Specification
Specification
Part No
CGHV60170D-GP4
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
6GHz
Gain
17dB
Voltage - Test
50 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
260 mA
Power - Output
170W
Voltage - Rated
150 V
Mounting Type
-
Package / Case
Die
Supplier Device Package
Die
CGHV60170D-GP4 PDF Datasheet
CGHV60170D-GP4 Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGHV60170D-GP4 Compare Parts
  • CGHV60170D-GP4 vs CGHV96130F
  • CGHV60170D-GP4 vs CGHV96100F2
  • CGHV60170D-GP4 vs CGHV96050F2
  • CGHV60170D-GP4 vs CGHV96050F1
  • CGHV60170D-GP4 vs CGHV60075D5-GP4
  • CGHV60170D-GP4 vs CGHV60040D-GP4
  • CGHV60170D-GP4 vs CGHV59350F
  • CGHV60170D-GP4 vs CGHV59070F
  • CGHV60170D-GP4 vs CGHV50200F
  • CGHV60170D-GP4 vs CGHV40320D-GP4
  • CGHV60170D-GP4 vs CGHV40200PP-AMP1
  • CGHV60170D-GP4 vs CGHV40200PP
  • CGHV60170D-GP4 vs CGHV40180F
  • CGHV60170D-GP4 vs CGHV40100P
  • CGHV60170D-GP4 vs CGHV40100F
  • CGHV60170D-GP4 vs CGHV40050F
  • CGHV60170D-GP4 vs CGHV40030F
  • CGHV60170D-GP4 vs CGHV38375F
  • CGHV60170D-GP4 vs CGHV37400F
  • CGHV60170D-GP4 vs CGHV35400F1
  • CGHV60170D-GP4 vs CGHV35400F
  • CGHV60170D-GP4 vs CGHV35150F
  • CGHV60170D-GP4 vs CGHV35060MP-AMP1
  • CGHV60170D-GP4 vs CGHV35060MP
  • CGHV60170D-GP4 vs CGHV31500F
  • CGHV60170D-GP4 vs CGHV27200F
  • CGHV60170D-GP4 vs CGHV27100F
  • CGHV60170D-GP4 vs CGHV27060MP
  • CGHV60170D-GP4 vs CGHV27030S
  • CGHV60170D-GP4 vs CGHV27015S
  • CGHV60170D-GP4 vs CGHV22200F
  • CGHV60170D-GP4 vs CGHV22100F
  • CGHV60170D-GP4 vs CGHV1J070D-GP4
  • CGHV60170D-GP4 vs CGHV1J025D-GP4
  • CGHV60170D-GP4 vs CGHV1J006D-GP4
  • CGHV60170D-GP4 vs CGHV1F025S
  • CGHV60170D-GP4 vs CGHV1F006S
  • CGHV60170D-GP4 vs CGHV14800F
  • CGHV60170D-GP4 vs CGHV14250F
  • CGHV60170D-GP4 vs CGH60120D-GP4
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended