CGHV60170D-GP4
CGHV60170D-GP4
Active
Description:  RF MOSFET HEMT 50V DIE
Manufacturer:  Wolfspeed
History Price: $154.41400
In Stock: 38400
CGHV60170D-GP4 vs CGHV1J006D-GP4
Manufacturer
Series
GaN
GaN
Packaging
Tray
Tray
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
6GHz
18GHz
Gain
17dB
17dB
Voltage - Test
50 V
40 V
Current Rating (Amps)
-
-
Noise Figure
-
-
Current - Test
260 mA
30 mA
Power - Output
170W
6W
Voltage - Rated
150 V
100 V
Mounting Type
-
-
Package / Case
Die
Die
Supplier Device Package
Die
Die