CGH31240F
CGH31240F
Active
Description:  240W GAN HEMT 28V 2.7-3.1GHZ FET
Manufacturer:  Wolfspeed
Datasheet:   CGH31240F Datasheet
History Price: $477.72000
In Stock: 11400
CGH31240F Specification
Specification
Part No
CGH31240F
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
2.7GHz ~ 3.1GHz
Gain
12dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
1 A
Power - Output
250W
Voltage - Rated
120 V
Mounting Type
-
Package / Case
440201
Supplier Device Package
440201
CGH31240F PDF Datasheet
CGH31240F Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGH40010P
CGH40010P
Wolfspeed
RF MOSFET HEMT 28V 440196
CGH31240F Compare Parts
  • CGH31240F vs CGHV96130F
  • CGH31240F vs CGHV96100F2
  • CGH31240F vs CGHV96050F2
  • CGH31240F vs CGHV96050F1
  • CGH31240F vs CGHV60170D-GP4
  • CGH31240F vs CGHV60075D5-GP4
  • CGH31240F vs CGHV60040D-GP4
  • CGH31240F vs CGHV59350F
  • CGH31240F vs CGHV59070F
  • CGH31240F vs CGHV50200F
  • CGH31240F vs CGHV40320D-GP4
  • CGH31240F vs CGHV40200PP-AMP1
  • CGH31240F vs CGHV40200PP
  • CGH31240F vs CGHV40180F
  • CGH31240F vs CGHV40100P
  • CGH31240F vs CGHV40100F
  • CGH31240F vs CGHV40050F
  • CGH31240F vs CGHV40030F
  • CGH31240F vs CGHV38375F
  • CGH31240F vs CGHV37400F
  • CGH31240F vs CGHV35400F1
  • CGH31240F vs CGHV35400F
  • CGH31240F vs CGHV35150F
  • CGH31240F vs CGHV35060MP-AMP1
  • CGH31240F vs CGHV35060MP
  • CGH31240F vs CGHV31500F
  • CGH31240F vs CGHV27200F
  • CGH31240F vs CGHV27100F
  • CGH31240F vs CGHV27060MP
  • CGH31240F vs CGHV27030S
  • CGH31240F vs CGHV27015S
  • CGH31240F vs CGHV22200F
  • CGH31240F vs CGHV22100F
  • CGH31240F vs CGHV1J070D-GP4
  • CGH31240F vs CGHV1J025D-GP4
  • CGH31240F vs CGHV1J006D-GP4
  • CGH31240F vs CGHV1F025S
  • CGH31240F vs CGHV1F006S
  • CGH31240F vs CGHV14800F
  • CGH31240F vs CGHV14250F
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.