CGH35015F
CGH35015F
Active
Description:  15W GAN HEMT 28V 6.0GHZ FLANGE
Manufacturer:  Wolfspeed
Datasheet:   CGH35015F Datasheet
History Price: $87.85000
In Stock: 42500
CGH35015F Specification
Specification
Part No
CGH35015F
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
3.3GHz ~ 3.9GHz
Gain
12dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
100 mA
Power - Output
15W
Voltage - Rated
84 V
Mounting Type
-
Package / Case
440196
Supplier Device Package
440196
CGH35015F PDF Datasheet
CGH35015F Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH27030S
CGH27030S
Wolfspeed
RF MOSFET HEMT 28V 12DFN
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGH40010P
CGH40010P
Wolfspeed
RF MOSFET HEMT 28V 440196
CGH35015F Compare Parts
  • CGH35015F vs CGHV96130F
  • CGH35015F vs CGHV96100F2
  • CGH35015F vs CGHV96050F2
  • CGH35015F vs CGHV96050F1
  • CGH35015F vs CGHV60170D-GP4
  • CGH35015F vs CGHV60075D5-GP4
  • CGH35015F vs CGHV60040D-GP4
  • CGH35015F vs CGHV59350F
  • CGH35015F vs CGHV59070F
  • CGH35015F vs CGHV50200F
  • CGH35015F vs CGHV40320D-GP4
  • CGH35015F vs CGHV40200PP-AMP1
  • CGH35015F vs CGHV40200PP
  • CGH35015F vs CGHV40180F
  • CGH35015F vs CGHV40100P
  • CGH35015F vs CGHV40100F
  • CGH35015F vs CGHV40050F
  • CGH35015F vs CGHV40030F
  • CGH35015F vs CGHV38375F
  • CGH35015F vs CGHV37400F
  • CGH35015F vs CGHV35400F1
  • CGH35015F vs CGHV35400F
  • CGH35015F vs CGHV35150F
  • CGH35015F vs CGHV35060MP-AMP1
  • CGH35015F vs CGHV35060MP
  • CGH35015F vs CGHV31500F
  • CGH35015F vs CGHV27200F
  • CGH35015F vs CGHV27100F
  • CGH35015F vs CGHV27060MP
  • CGH35015F vs CGHV27030S
  • CGH35015F vs CGHV27015S
  • CGH35015F vs CGHV22200F
  • CGH35015F vs CGHV22100F
  • CGH35015F vs CGHV1J070D-GP4
  • CGH35015F vs CGHV1J025D-GP4
  • CGH35015F vs CGHV1J006D-GP4
  • CGH35015F vs CGHV1F025S
  • CGH35015F vs CGHV1F006S
  • CGH35015F vs CGHV14800F
  • CGH35015F vs CGHV14250F
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.