CGH27030S
CGH27030S
Active
Description:  RF MOSFET HEMT 28V 12DFN
Manufacturer:  Wolfspeed
Datasheet:   CGH27030S Datasheet
History Price: $73.84000
In Stock: 49200
CGH27030S Specification
Specification
Part No
CGH27030S
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Series
GaN
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
HEMT
Frequency
6GHz
Gain
18.3dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
200 mA
Power - Output
30W
Voltage - Rated
84 V
Mounting Type
-
Package / Case
12-VFDFN Exposed Pad
Supplier Device Package
12-DFN (4x3)
CGH27030S PDF Datasheet
CGH27030S Related Parts
CGH21120F
CGH21120F
Wolfspeed
120W, GAN HEMT, 28V, 1.8-2.1GHZ,
CGH21240F
CGH21240F
Wolfspeed
GAN HEMT 28V 1.8-2.1GHZ
CGH25120F
CGH25120F
Wolfspeed
120W GAN HEMT 28V 2.5-2.7GHZ FET
CGH31240F
CGH31240F
Wolfspeed
240W GAN HEMT 28V 2.7-3.1GHZ FET
CGH35015F
CGH35015F
Wolfspeed
15W GAN HEMT 28V 6.0GHZ FLANGE
CGH35030F
CGH35030F
Wolfspeed
30W GAN HEMT 28V 6.0GHZ FLANGE
CGH35060F2
CGH35060F2
Wolfspeed
60W GAN HEMT 28V 4.0GHZ FLANGE
CGH35240F
CGH35240F
Wolfspeed
240W GAN HEMT 28V 3.1-3.5GHZ FET
CGH40006P
CGH40006P
Wolfspeed
RF MOSFET HEMT 28V 440109
CGH40006S
CGH40006S
Wolfspeed
RF MOSFET HEMT 28V 6QFN
CGH40010F
CGH40010F
Wolfspeed
RF MOSFET HEMT 28V 440166
CGH40010P
CGH40010P
Wolfspeed
RF MOSFET HEMT 28V 440196
CGH27030S Compare Parts
  • CGH27030S vs CGHV96130F
  • CGH27030S vs CGHV96100F2
  • CGH27030S vs CGHV96050F2
  • CGH27030S vs CGHV96050F1
  • CGH27030S vs CGHV60170D-GP4
  • CGH27030S vs CGHV60075D5-GP4
  • CGH27030S vs CGHV60040D-GP4
  • CGH27030S vs CGHV59350F
  • CGH27030S vs CGHV59070F
  • CGH27030S vs CGHV50200F
  • CGH27030S vs CGHV40320D-GP4
  • CGH27030S vs CGHV40200PP-AMP1
  • CGH27030S vs CGHV40200PP
  • CGH27030S vs CGHV40180F
  • CGH27030S vs CGHV40100P
  • CGH27030S vs CGHV40100F
  • CGH27030S vs CGHV40050F
  • CGH27030S vs CGHV40030F
  • CGH27030S vs CGHV38375F
  • CGH27030S vs CGHV37400F
  • CGH27030S vs CGHV35400F1
  • CGH27030S vs CGHV35400F
  • CGH27030S vs CGHV35150F
  • CGH27030S vs CGHV35060MP-AMP1
  • CGH27030S vs CGHV35060MP
  • CGH27030S vs CGHV31500F
  • CGH27030S vs CGHV27200F
  • CGH27030S vs CGHV27100F
  • CGH27030S vs CGHV27060MP
  • CGH27030S vs CGHV27030S
  • CGH27030S vs CGHV27015S
  • CGH27030S vs CGHV22200F
  • CGH27030S vs CGHV22100F
  • CGH27030S vs CGHV1J070D-GP4
  • CGH27030S vs CGHV1J025D-GP4
  • CGH27030S vs CGHV1J006D-GP4
  • CGH27030S vs CGHV1F025S
  • CGH27030S vs CGHV1F006S
  • CGH27030S vs CGHV14800F
  • CGH27030S vs CGHV14250F
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.