Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV60170D-GP4
CGHV60170D-GP4
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V DIE
Manufacturer:
Wolfspeed
Datasheet:
CGHV60170D-GP4 Datasheet
History Price: $154.41400
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV60170D-GP4 vs CGHV27200F
Part No
CGHV60170D-GP4
CGHV27200F
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tube
Status
Active
Obsolete
Transistor Type
HEMT
HEMT
Frequency
6GHz
2.5GHz ~ 2.7GHz
Gain
17dB
15dB ~ 16dB
Voltage - Test
50 V
50 V
Current Rating (Amps)
-
12A
Noise Figure
-
-
Current - Test
260 mA
1 A
Power - Output
170W
200W
Voltage - Rated
150 V
50 V
Mounting Type
-
-
Package / Case
Die
440162
Supplier Device Package
Die
440162